location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Princess 282969 Ice Cube Maker

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Princess Check ‘Princess’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
282969 Ice Cube Maker
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01.282969.01.001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712836052796
Category:
Machine used to make ice cubes.
Ice Cube Makers Check ‘Princess’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Princess: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Apr 2018 03:02:29
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 05 Jan 2018
Product end of life date
Long product name Princess 282969 Ice Cube Maker :
The long product name of Princess 282969 Ice Cube Maker. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ice Cube Maker
More>>>
Princess 282969 Ice Cube Maker:
The official description of Princess 282969 Ice Cube Maker as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fully automatic appliance that makes three different sizes of ice cubes. A perfect addition to your (home) bar. Makes 12 ice cubes every 9-13 minutes (depending on the size). With on/off switch and LCD display. The display indicates the selected size, when the ice cubes are ready and when the water runs out. Complete with accurate digital timer for setting the on and off time, which also shows the exact time. The timer also allows you to save money as the machine is not left running any longer than necessary.

Short summary description Princess 282969 Ice Cube Maker:
This short summary of the Princess 282969 Ice Cube Maker data-sheet is auto-generated and uses the product title and the first six key specs.

Princess 282969 Ice Cube Maker, 120 W, 220 - 240 V

Long summary description Princess 282969 Ice Cube Maker:
This is an auto-generated long summary of Princess 282969 Ice Cube Maker based on the first three specs of the first five spec groups.

Princess 282969 Ice Cube Maker. Power: 120 W, AC input voltage: 220 - 240 V

Power
Power *
120 W
AC input voltage
220 - 240 V
Technical details
Display
LED
Technical details
Product colour *
Silver
Preparation time
13 min
On/off switch
Yes
Number of cubes
12
On/Off timer
Yes