location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Princess 242111 Grand Cafe Torino

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Princess Check ‘Princess’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
242111 Grand Cafe Torino
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01.242111.01.001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712836821118
Category:
Machine used to make coffee.
Coffee Makers Check ‘Princess’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Princess: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 05 Jan 2018
Product end of life date
Bullet Points Princess 242111 Grand Cafe Torino
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Drip coffee maker
  • - 12 cups
  • - 1000 W
  • - Black, Silver
Long product name Princess 242111 Grand Cafe Torino :
The long product name of Princess 242111 Grand Cafe Torino. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Grand Cafe Torino
More>>>
Princess 242111 Grand Cafe Torino:
The official description of Princess 242111 Grand Cafe Torino as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Deluxe coffee maker in polished stainless steel for 12 to 14 cups. Complete with convenient removable filter with anti-drip, water level increments, stay-warm function, safe thermostat adjustment and on/off switch with indication light.

Short summary description Princess 242111 Grand Cafe Torino:
This short summary of the Princess 242111 Grand Cafe Torino data-sheet is auto-generated and uses the product title and the first six key specs.

Princess 242111 Grand Cafe Torino, Drip coffee maker, 1000 W, Black, Silver

Long summary description Princess 242111 Grand Cafe Torino:
This is an auto-generated long summary of Princess 242111 Grand Cafe Torino based on the first three specs of the first five spec groups.

Princess 242111 Grand Cafe Torino. Product type: Drip coffee maker, Capacity in cups: 12 cups. Power: 1000 W. Product colour: Black, Silver

Performance
Capacity in cups *
12 cups
Product type *
Drip coffee maker
Anti-drip function
Yes
Ergonomics
Housing material
Glass, Stainless steel
Water level indicator
Yes
Ergonomics
Product colour *
Black, Silver
Illuminated on/off switch
Yes
Power
Power *
1000 W
AC input voltage
230 V
Other features
Type
Coffee