Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Presto 11" Electric Skillet electric griddle Black,Grey 1000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Presto
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11" Electric Skillet
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
06620
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Presto: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5938
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 06 Feb 2017 23:58:50
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year limited
Long product name Presto 11" Electric Skillet electric griddle Black,Grey 1000 W :
The short editorial description of Presto 11" Electric Skillet electric griddle Black,Grey 1000 W

27.94 cm (11") Electric Skillet dome cover
More>>>
Short summary description Presto 11" Electric Skillet electric griddle Black,Grey 1000 W:
This short summary of the Presto 11" Electric Skillet electric griddle Black,Grey 1000 W data-sheet is auto-generated and uses the product title and the first six key specs.

Presto 11" Electric Skillet, Black,Grey, 1000 W, 120 V

Long summary description Presto 11" Electric Skillet electric griddle Black,Grey 1000 W:
This is an auto-generated long summary of Presto 11" Electric Skillet electric griddle Black,Grey 1000 W based on the first three specs of the first five spec groups.

Presto 11" Electric Skillet. Product colour: Black,Grey. Power: 1000 W, AC input voltage: 120 V

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
United States 1 distributor(s)
Customer service details