Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Single 5.7 L Stainless steel
- - Removable bowl
- - 1500 W
Warranty:
One year limited
Long product name Presto 06020 fryer Single 5.7 L 1500 W Stainless steel
:
Stainless Steel Options electric multi-cooker
The long product name of Presto 06020 fryer Single 5.7 L 1500 W Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Stainless Steel Options electric multi-cooker
More>>>
Short summary description Presto 06020 fryer Single 5.7 L 1500 W Stainless steel:
This short summary of the Presto 06020 fryer Single 5.7 L 1500 W Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.
Presto 06020, 5.7 L, Single, Stainless steel, 1500 W, 120 V
Long summary description Presto 06020 fryer Single 5.7 L 1500 W Stainless steel:
This is an auto-generated long summary of Presto 06020 fryer Single 5.7 L 1500 W Stainless steel based on the first three specs of the first five spec groups.
Presto 06020. Capacity: 5.7 L. Construction type: Single, Product colour: Stainless steel. Power: 1500 W, AC input voltage: 120 V