location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Presto 05813 rice cooker 650 W Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Presto Check ‘Presto’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
05813
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
05813
Category:
Electric device to which you add rice and water to cook rice.
Rice Cookers Check ‘Presto’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Presto: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2816
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year limited
Long product name Presto 05813 rice cooker 650 W Black, Stainless steel :
The long product name of Presto 05813 rice cooker 650 W Black, Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16-Cup Digital Stainless Steel Rice Cooker/Steamer
More>>>
Short summary description Presto 05813 rice cooker 650 W Black, Stainless steel:
This short summary of the Presto 05813 rice cooker 650 W Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Presto 05813, Black, Stainless steel, 650 W, 120 V

Long summary description Presto 05813 rice cooker 650 W Black, Stainless steel:
This is an auto-generated long summary of Presto 05813 rice cooker 650 W Black, Stainless steel based on the first three specs of the first five spec groups.

Presto 05813. Product colour: Black, Stainless steel. Power: 650 W, AC input voltage: 120 V

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:25:48
Uk has collected 1 expert review for Presto 05813 rice cooker 650 W Black, Stainless steel but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
toptenreviews.com
Updated:
2016-11-15 02:25:48
The Presto 05813 produces 4 to 16 cups of cooked rice and keeps it hot for hours until you are ready for your meal. There's also a steamer basket that lets you add meats, poultry or vegetables. This large steam cooker can cook meals for many people at a t...
0%
Country Distributor
United States 1 distributor(s)