Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Presto 05811 rice cooker White 375 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Presto
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
05811
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
05811
Category
Electric device to which you add rice and water to cook rice.
Rice Cookers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Presto: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1850
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 13 Oct 2017 18:48:29
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year limited
Long product name Presto 05811 rice cooker White 375 W :
The short editorial description of Presto 05811 rice cooker White 375 W

8-Cup Cool Touch Electric Rice Cooker/Steamer
More>>>
Short summary description Presto 05811 rice cooker White 375 W:
This short summary of the Presto 05811 rice cooker White 375 W data-sheet is auto-generated and uses the product title and the first six key specs.

Presto 05811, White, 375 W, 120 V

Long summary description Presto 05811 rice cooker White 375 W:
This is an auto-generated long summary of Presto 05811 rice cooker White 375 W based on the first three specs of the first five spec groups.

Presto 05811. Product colour: White. Power: 375 W, AC input voltage: 120 V

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details