Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Presto FryDaddy Single Black 1200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Presto
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FryDaddy
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
05420
Category
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Presto: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5371
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 26 Jan 2018 00:29:46
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1-year limited warranty
Long product name Presto FryDaddy Single Black 1200 W :
The short editorial description of Presto FryDaddy Single Black 1200 W

FryDaddy deep fryer
More>>>
Short summary description Presto FryDaddy Single Black 1200 W:
This short summary of the Presto FryDaddy Single Black 1200 W data-sheet is auto-generated and uses the product title and the first six key specs.

Presto FryDaddy, Single, Black, 1200 W

Long summary description Presto FryDaddy Single Black 1200 W:
This is an auto-generated long summary of Presto FryDaddy Single Black 1200 W based on the first three specs of the first five spec groups.

Presto FryDaddy. Construction type: Single, Product colour: Black. Power: 1200 W

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 12:37:38
Uk has collected 1 expert review for Presto FryDaddy Single Black 1200 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 12:37:38
Nl heeft 1 proffesionele recensie voor Presto FryDaddy Enkel Zwart 1200 W gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 12:37:38
Fr a recueilli 1 avis d’experts pour Presto FryDaddy Unique Noir 1200 W mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 12:37:38
De hat 1 Expertenmeinung für Presto FryDaddy Eins/Eine(r) Schwarz 1200 W zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 12:37:38
Testseek ha raccolto 1 recensione da parte di esperti per Presto FryDaddy Singolo Nero 1200 W ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 12:37:38
Es ha coleccionado 1 opiniones de expertos para Presto FryDaddy Sencillo Negro 1200 W pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 12:37:38
Dk har samlet 1 ekspertanmeldelse for Presto FryDaddy Enkelt Sort 1200 W men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 12:37:38
Se har samlat in 1 experttest för Presto FryDaddy Single Svart 1200 W men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 12:37:38
Es has recollit 1 revisió d'experts per Presto FryDaddy Individual Negre 1200 W però no s'ha trobat cap puntuació global. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 12:37:38
Testseek има добиено 1 оцени од експерти за Presto FryDaddy Единечен Црн 1200 W при тоа нема добиено севкупна оцена. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 23:31:41
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 23:31:41
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 23:31:41
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 23:31:40
0%
Source Review comments Score
consumersearch.com
Updated:
2013-02-14 12:37:38
If you're on a tight budget, the Presto FryDaddy is an inexpensive, compact and extremely simple deep fryer that earns the best reviews of any deep fryer under $30. It comes equipped with a 1,200-watt heating element and requires only 4 cups of oil to...
Good Produces crispy fried food, Durable, Easy to clean, Inexpensive...
Bad Lacks temperature control, Exterior can get very hot during cooking, Small capacity...
0%
Show all
Country Distributor
United States 1 distributor(s)
Customer service details