location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Prestigio Muze B3 12.7 cm (5") Dual SIM Android 6.0 3G Micro-USB 1 GB 8 GB 2000 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Prestigio Check ‘Prestigio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Muze B3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSP3512DUOBLACK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8595248138261
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Prestigio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Prestigio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13723
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Prestigio Muze B3 12.7 cm (5") Dual SIM Android 6.0 3G Micro-USB 1 GB 8 GB 2000 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12.7 cm (5") 1280 x 720 pixels
  • - MediaTek MT6580 1.3 GHz
  • - 1 GB 8 GB MicroSD (TransFlash) 32 GB
  • - 3G Dual SIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth
  • - Single camera 8 MP
  • - Lithium-Ion (Li-Ion) 2000 mAh
  • - Android 6.0
Long product name Prestigio Muze B3 12.7 cm (5") Dual SIM Android 6.0 3G Micro-USB 1 GB 8 GB 2000 mAh Black :
The long product name of Prestigio Muze B3 12.7 cm (5") Dual SIM Android 6.0 3G Micro-USB 1 GB 8 GB 2000 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5" 1280 x 720, 1.30 GHz, 1GB RAM, 8GB ROM, 802.11b/g/n, Bluetooth, 8Mp/2Mp, Android 6.0
More>>>
Short summary description Prestigio Muze B3 12.7 cm (5") Dual SIM Android 6.0 3G Micro-USB 1 GB 8 GB 2000 mAh Black:
This short summary of the Prestigio Muze B3 12.7 cm (5") Dual SIM Android 6.0 3G Micro-USB 1 GB 8 GB 2000 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Prestigio Muze B3, 12.7 cm (5"), 1 GB, 8 GB, 8 MP, Android 6.0, Black

Long summary description Prestigio Muze B3 12.7 cm (5") Dual SIM Android 6.0 3G Micro-USB 1 GB 8 GB 2000 mAh Black:
This is an auto-generated long summary of Prestigio Muze B3 12.7 cm (5") Dual SIM Android 6.0 3G Micro-USB 1 GB 8 GB 2000 mAh Black based on the first three specs of the first five spec groups.

Prestigio Muze B3. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MT6580. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 2000 mAh. Product colour: Black. Weight: 140.5 g

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 13:12:59
Uk has collected 2 expert reviews for Prestigio Muze B3 12.7 cm (5") Dual SIM Android 6.0 3G Micro-USB 1 GB 8 GB 2000 mAh Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Prestigio

Prestigio Muze B7 12.7 cm (5") Dual SIM Android 6.0 3G 2 GB 16 GB 2300 mAh Gold
(show image)
PSP7511DUOGO Muze B7 0.00
(excl. VAT)
0 (incl. VAT)
Prestigio

Prestigio Muze B7 12.7 cm (5") Dual SIM Android 6.0 3G 2 GB 16 GB 2300 mAh Black
(show image)
PSP7511DUOBK Muze B7 0.00
(excl. VAT)
0 (incl. VAT)
Prestigio

Prestigio MultiPhone Muze K5 12.7 cm (5") Dual SIM Android 5.1 4G 1 GB 8 GB Blue
(show image)
PSP5509DUOBLUE Muze K5 0.00
(excl. VAT)
0 (incl. VAT)
Prestigio

Prestigio MultiPhone Muze K5 12.7 cm (5") Dual SIM Android 5.1 4G 1 GB 8 GB Black
(show image)
PSP5509DUOBLACK Muze K5 0.00
(excl. VAT)
0 (incl. VAT)
Prestigio

Prestigio MultiPhone Muze A7 13.5 cm (5.3") Dual SIM Android 5.1 3G 2 GB 16 GB 2500 mAh Grey
(show image)
PSP7530DUOGREY Muze A7 0.00
(excl. VAT)
0 (incl. VAT)
Prestigio

Prestigio MultiPhone Muze A7 13.5 cm (5.3") Dual SIM Android 5.1 3G 2 GB 16 GB 2500 mAh White
(show image)
PSP7530DUOWHITE Muze A7 0.00
(excl. VAT)
0 (incl. VAT)
Prestigio

Prestigio MultiPhone Muze A7 13.5 cm (5.3") Dual SIM Android 5.1 3G 2 GB 16 GB 2500 mAh Gold
(show image)
PSP7530DUOGOLD Muze A7 0.00
(excl. VAT)
0 (incl. VAT)
Prestigio

Prestigio MultiPhone Muze A7 13.5 cm (5.3") Dual SIM Android 5.1 3G 2 GB 16 GB 2500 mAh Black
(show image)
PSP7530DUOBLACK Muze A7 0.00
(excl. VAT)
0 (incl. VAT)
Prestigio

Prestigio MultiPhone Muze C3 12.7 cm (5") Dual SIM Android 5.0 3G Micro-USB 1 GB 8 GB 2200 mAh Grey
(show image)
PSP3504DUOGR Muze C3 0.00
(excl. VAT)
0 (incl. VAT)
Prestigio

Prestigio MultiPhone Muze D3 13.5 cm (5.3") Dual SIM Android 5.0 3G Micro-USB 1 GB 8 GB 2500 mAh White
(show image)
PSP3530DUOWHITE Muze D3 0.00
(excl. VAT)
0 (incl. VAT)