Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - English
- - Touchpad
- - Cover
- - Wireless Bluetooth
- - Power source: Battery Lithium Polymer (LiPo)
- - Brand compatibility: Prestigio
- - Blue
Warranty:
24 months
Long product name Prestigio PBKB03US mobile device keyboard Blue Bluetooth English
:
3-in-1 Prestigio Bluetooth Keyboard, microUSB, Lithium Polymer, Dark Blue, f / 10.1" Windows Tablet
The long product name of Prestigio PBKB03US mobile device keyboard Blue Bluetooth English. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
3-in-1 Prestigio Bluetooth Keyboard, microUSB, Lithium Polymer, Dark Blue, f / 10.1" Windows Tablet
More>>>
Short summary description Prestigio PBKB03US mobile device keyboard Blue Bluetooth English:
This short summary of the Prestigio PBKB03US mobile device keyboard Blue Bluetooth English data-sheet is auto-generated and uses the product title and the first six key specs.
Prestigio PBKB03US, English, Touchpad, Prestigio, Visconte, Blue, Wireless
Long summary description Prestigio PBKB03US mobile device keyboard Blue Bluetooth English:
This is an auto-generated long summary of Prestigio PBKB03US mobile device keyboard Blue Bluetooth English based on the first three specs of the first five spec groups.
Prestigio PBKB03US. Keyboard language: English, Pointing device: Touchpad. Brand compatibility: Prestigio, Compatibility: Visconte, Product colour: Blue. Connectivity technology: Wireless, Device interface: Bluetooth. Power source: Battery, Battery technology: Lithium Polymer (LiPo). Cables included: USB