location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Premier Mounts LPFM1532 TV mount Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Premier Mounts Check ‘Premier Mounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LPFM1532
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LPFM1532 show
Show alternative article codes used in the online market place
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Premier Mounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Premier Mounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7405
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Nov 2020 08:48:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Premier Mounts LPFM1532 TV mount Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 22700 kg
  • - Wall
  • - Minimum VESA mount: 75 x 75 mm Maximum VESA mount: 200 x 200 mm
  • - Metal Black
Long product name Premier Mounts LPFM1532 TV mount Black :
The long product name of Premier Mounts LPFM1532 TV mount Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LPFM1532, 15-37 inch Flat Mount
More>>>
Short summary description Premier Mounts LPFM1532 TV mount Black:
This short summary of the Premier Mounts LPFM1532 TV mount Black data-sheet is auto-generated and uses the product title and the first six key specs.

Premier Mounts LPFM1532, 22700 kg, 75 x 75 mm, 200 x 200 mm, Metal, Black

Long summary description Premier Mounts LPFM1532 TV mount Black:
This is an auto-generated long summary of Premier Mounts LPFM1532 TV mount Black based on the first three specs of the first five spec groups.

Premier Mounts LPFM1532. Maximum weight capacity: 22700 kg, Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 200 x 200 mm. Product colour: Black