location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Praim Ultra Quad Core U9014 2 GHz Windows 10 IoT Enterprise 1.05 kg Black J1900

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Praim Check ‘Praim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultra Quad Core U9014
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8915U240P086402EU
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘Praim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Praim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4662
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Praim Ultra Quad Core U9014 2 GHz Windows 10 IoT Enterprise 1.05 kg Black J1900
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Celeron® J1900 2 GHz
  • - 8 GB
  • - 64 GB Flash
  • - Intel® HD Graphics
  • - Ethernet LAN
  • - Windows 10 IoT Enterprise
Long product name Praim Ultra Quad Core U9014 2 GHz Windows 10 IoT Enterprise 1.05 kg Black J1900 :
The long product name of Praim Ultra Quad Core U9014 2 GHz Windows 10 IoT Enterprise 1.05 kg Black J1900. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron J1900 (2M Cache, 2.00 GHz), 8GB RAM, 64GB Flash, Intel HD Graphics, Gigabit Ethernet, Windows 10 IoT
More>>>
Short summary description Praim Ultra Quad Core U9014 2 GHz Windows 10 IoT Enterprise 1.05 kg Black J1900:
This short summary of the Praim Ultra Quad Core U9014 2 GHz Windows 10 IoT Enterprise 1.05 kg Black J1900 data-sheet is auto-generated and uses the product title and the first six key specs.

Praim Ultra Quad Core U9014, 2 GHz, Intel® Celeron®, J1900, 2.42 GHz, 8 GB, 64 GB

Long summary description Praim Ultra Quad Core U9014 2 GHz Windows 10 IoT Enterprise 1.05 kg Black J1900:
This is an auto-generated long summary of Praim Ultra Quad Core U9014 2 GHz Windows 10 IoT Enterprise 1.05 kg Black J1900 based on the first three specs of the first five spec groups.

Praim Ultra Quad Core U9014. Processor frequency: 2 GHz, Processor family: Intel® Celeron®, Processor model: J1900. Internal memory: 8 GB. Total storage capacity: 64 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Speaker power: 1 W