location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

PowerQ 211357 mobile phone case 14 cm (5.5") Cover Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PowerQ Check ‘PowerQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
211357
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
211357
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by PowerQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:31:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points PowerQ 211357 mobile phone case 14 cm (5.5") Cover Multicolour
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 14 cm (5.5") Samsung
  • - Thermoplastic polyurethane (TPU)
  • - Multicolour
  • - Crash proof, Dust resistant, Scratch resistant
More>>>
Short summary description PowerQ 211357 mobile phone case 14 cm (5.5") Cover Multicolour:
This short summary of the PowerQ 211357 mobile phone case 14 cm (5.5") Cover Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

PowerQ 211357, Cover, Samsung, Galaxy On5 G5500 G550 O5, 14 cm (5.5"), Multicolour

Long summary description PowerQ 211357 mobile phone case 14 cm (5.5") Cover Multicolour:
This is an auto-generated long summary of PowerQ 211357 mobile phone case 14 cm (5.5") Cover Multicolour based on the first three specs of the first five spec groups.

PowerQ 211357. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy On5 G5500 G550 O5, Maximum screen size: 14 cm (5.5"), Surface coloration: Image, Product colour: Multicolour