Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PowerQ 210671 4.3" Cover Multicolour,Transparent mobile phone case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PowerQ
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
210671
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210671
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by PowerQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Jan 2017
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 1318
This statistic is based on the 77227 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-01-17 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75452 free Open Icecat users .
Info modified on: 22 Apr 2018 14:30:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name PowerQ 210671 4.3" Cover Multicolour,Transparent mobile phone case :
The short editorial description of PowerQ 210671 4.3" Cover Multicolour,Transparent mobile phone case

Cover case for Samsung Galaxy Grand Prime, TPU, Flower Windbell
More>>>
Short summary description PowerQ 210671 4.3" Cover Multicolour,Transparent mobile phone case:
This short summary of the PowerQ 210671 4.3" Cover Multicolour,Transparent mobile phone case data-sheet is auto-generated and uses the product title and the first six key specs.

PowerQ 210671, Cover, Samsung, Galaxy Grand Prime, 10.9 cm (4.3"), Multicolour, Transparent

Long summary description PowerQ 210671 4.3" Cover Multicolour,Transparent mobile phone case:
This is an auto-generated long summary of PowerQ 210671 4.3" Cover Multicolour,Transparent mobile phone case based on the first three specs of the first five spec groups.

PowerQ 210671. Case type: Cover, Brand compatibility: Samsung. Compatibility: Galaxy Grand Prime. Maximum screen size compatibility: 10.9 cm (4.3"). Surface coloration: Pattern. Colour of product: Multicolour, Transparent

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.