Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Folio Samsung
- - Faux leather
- - Pink
- - Dust resistant, Scratch resistant
- - Card pocket
Long product name PowerQ 208975 mobile phone case Folio Pink
:
Pu-Leather Series Holster case for Samsung Galaxy J5 , Bubble-pink
The long product name of PowerQ 208975 mobile phone case Folio Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Pu-Leather Series Holster case for Samsung Galaxy J5 , Bubble-pink
More>>>
Short summary description PowerQ 208975 mobile phone case Folio Pink:
This short summary of the PowerQ 208975 mobile phone case Folio Pink data-sheet is auto-generated and uses the product title and the first six key specs.
PowerQ 208975, Folio, Samsung, Galaxy J5, Pink
Long summary description PowerQ 208975 mobile phone case Folio Pink:
This is an auto-generated long summary of PowerQ 208975 mobile phone case Folio Pink based on the first three specs of the first five spec groups.
PowerQ 208975. Case type: Folio, Brand compatibility: Samsung, Compatibility: Galaxy J5, Surface coloration: Image, Product colour: Pink, Number of card pockets: 1