Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Cover Samsung
- - Plastic, Thermoplastic polyurethane (TPU)
- - Multicolour
- - Crash proof, Scratch resistant, Shock resistant
Long product name PowerQ 207073 mobile phone case Cover Multicolour
:
Multi Pattern Colorful Combo Style Cover Case for Samsung Galaxy A5 A500, Many Hearts
The long product name of PowerQ 207073 mobile phone case Cover Multicolour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Multi Pattern Colorful Combo Style Cover Case for Samsung Galaxy A5 A500, Many Hearts
More>>>
Short summary description PowerQ 207073 mobile phone case Cover Multicolour:
This short summary of the PowerQ 207073 mobile phone case Cover Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.
PowerQ 207073, Cover, Samsung, Galaxy A5 A500, Multicolour
Long summary description PowerQ 207073 mobile phone case Cover Multicolour:
This is an auto-generated long summary of PowerQ 207073 mobile phone case Cover Multicolour based on the first three specs of the first five spec groups.
PowerQ 207073. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy A5 A500, Surface coloration: Image, Product colour: Multicolour