Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Wallet case Samsung
- - Faux leather
- - Gold
- - Crash proof, Scratch resistant, Shock resistant
- - Desktop stand Card pocket
Long product name PowerQ 103312 mobile phone case Wallet case Gold
:
Flower Pattern Paint Series Print PU Leather Case for Samsung Galaxy Grand Prime G530/G530H, Gold Embossing Butterfly
The long product name of PowerQ 103312 mobile phone case Wallet case Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Flower Pattern Paint Series Print PU Leather Case for Samsung Galaxy Grand Prime G530/G530H, Gold Embossing Butterfly
More>>>
Short summary description PowerQ 103312 mobile phone case Wallet case Gold:
This short summary of the PowerQ 103312 mobile phone case Wallet case Gold data-sheet is auto-generated and uses the product title and the first six key specs.
PowerQ 103312, Wallet case, Samsung, Galaxy Grand Prime G530, G530H, Gold
Long summary description PowerQ 103312 mobile phone case Wallet case Gold:
This is an auto-generated long summary of PowerQ 103312 mobile phone case Wallet case Gold based on the first three specs of the first five spec groups.
PowerQ 103312. Case type: Wallet case, Brand compatibility: Samsung, Compatibility: Galaxy Grand Prime G530, G530H, Surface coloration: Pattern, Product colour: Gold, Desktop stand, Number of card pockets: 3