Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PowerColor AXR9 270X 2GBD5-PPDHE graphics card AMD Radeon R9 270X 2 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PowerColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AXR9 270X 2GBD5-PPDHE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AXR9 270X 2GBD5-PPDHE show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4715409183655
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPowerColor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6277
This statistic is based on the 93587 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91484 free Open Icecat users.
Info modified on: 17 May 2018 14:00:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name PowerColor AXR9 270X 2GBD5-PPDHE graphics card AMD Radeon R9 270X 2 GB GDDR5 :
The short editorial description of PowerColor AXR9 270X 2GBD5-PPDHE graphics card AMD Radeon R9 270X 2 GB GDDR5

Radeon R9 270X, 2GB GDDR5, 1425MHz, 256bit, PCIE 3.0, PCS+
More>>>
Short summary description PowerColor AXR9 270X 2GBD5-PPDHE graphics card AMD Radeon R9 270X 2 GB GDDR5:
This short summary of the PowerColor AXR9 270X 2GBD5-PPDHE graphics card AMD Radeon R9 270X 2 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

PowerColor AXR9 270X 2GBD5-PPDHE, Radeon R9 270X, 2 GB, GDDR5, 256 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description PowerColor AXR9 270X 2GBD5-PPDHE graphics card AMD Radeon R9 270X 2 GB GDDR5:
This is an auto-generated long summary of PowerColor AXR9 270X 2GBD5-PPDHE graphics card AMD Radeon R9 270X 2 GB GDDR5 based on the first three specs of the first five spec groups.

PowerColor AXR9 270X 2GBD5-PPDHE. Graphics processor family: AMD, Graphics processor: Radeon R9 270X, Processor frequency: 1060 MHz. Discrete graphics adapter memory: 2 GB, Graphics adapter memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 1425 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-09-07 01:41:34
Uk has collected 19 expert reviews for PowerColor AXR9 270X 2GBD5-PPDHE graphics card AMD Radeon R9 270X 2 GB GDDR5 and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-07 01:41:34
Nl heeft 19 proffesionele recensies verzameld voor PowerColor AXR9 270X 2GBD5-PPDHE videokaart AMD Radeon R9 270X 2 GB GDDR5. Het gemiddelde van deze proffesionele recensies is 91 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
91%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-07 01:41:34
Fr a recueilli 19 avis d’experts pour PowerColor AXR9 270X 2GBD5-PPDHE carte graphique AMD Radeon R9 270X 2 Go GDDR5 et la note moyenne est de 91 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
91%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-07 01:41:34
De hat 19 Expertenmeinungen über PowerColor AXR9 270X 2GBD5-PPDHE Grafikkarte AMD Radeon R9 270X 2 GB GDDR5 eingeholt. Das duchschnittliche Epertenrating ist 91 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
91%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-07 01:41:34
Testseek ha raccolto 19 recensioni da parte di esperti per PowerColor AXR9 270X 2GBD5-PPDHE scheda video AMD Radeon R9 270X 2 GB GDDR5 e la valutazione media da parte degli esperti è di 91 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
91%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-07 01:41:34
Es ha coleccionado 19 opiniones de expertos para PowerColor AXR9 270X 2GBD5-PPDHE tarjeta gráfica AMD Radeon R9 270X 2 GB GDDR5 y la calificación media es 91 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
91%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-07 01:41:34
Dk har samlet 19 ekspertanmeldelser for PowerColor AXR9 270X 2GBD5-PPDHE grafikkort AMD Radeon R9 270X 2 GB GDDR5 og den gennemsnitlige ekspertbedømmelse er 91 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
91%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-07 01:41:34
Se har samlat in 19 experttester för PowerColor AXR9 270X 2GBD5-PPDHE grafikkort AMD Radeon R9 270X 2 GB GDDR5 och det genomsnittliga betyget är 91 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
91%
Source Review comments Score
tweaktown.com
Updated:
2014-09-07 01:41:28
We start off 2014 the same way we finished off 2013: Working our way through the massive number of video cards that we've received since the launch of the R series from AMD. Not only has AMD attacked the new series with a vengeance, but so have partners...
Bottom line Coming in at $229.99 at the time of writing, the PowerColor R9 270X PCS+ 2GB sits in the middle of the pack when it comes to overall pricing. We've got a few cards that are more expensive, including the Devil 9 version of the card from PowerColor, which...
90%
tomshardware.co.uk
Updated:
2015-05-30 09:47:30
We're not particularly fond of AMD's reference Radeon R9 270-series cooling solution. Fortunately, most of the company's board partners have their own heat sinks and fans. We take 10 cards and measure their clock rates, thermals, and acoustics. Because...
0%
HEXUS.net
Updated:
2016-12-29 23:30:54
Fans of AMD's Radeon graphics cards are eagerly anticipating custom-cooled variants of the hard-hitting R9 290 and R9 290X. Such cards are now just around the corner (we have one sat on the testbench this minute), but for the time being we're turning our...
Good Faster, cooler and quieter than reference, Factory overclocked on core and memory, Backplate offers extra rigidity, Available for under £165...
Bad No bundled games, Optional Turbo Timer is an eyesore...
Bottom line Readers who are in tune with recent GPU developments will know that AMD's Radeon R9 270X can legitimately be thought of as an overclocked Radeon HD 7870. Taking what's good about the GCN architecture and mixing in higher frequencies allows the R9 270X to...
0%
hardwareluxx.de
Updated:
2014-09-07 01:41:34
Nach der Umstellung unseres Testsystems bzw. Änderungen am Parcours haben wir alle Grafikkarten der aktuellen Generation auf den neuesten Stand gebracht. Leider ist diese Maßnahme noch nicht komplett abgeschlossen und hat bereits jetzt dazu geführt, dass...
Good ausreichende Leistung für 1.080p-Auflösung, teilweise auch Anti-Aliasing möglich, sehr leise im Idle- und Last-Betrieb, mobiler Akku im Lieferumfang...
Bad nur mäßiges werksseitiges Overclocking, kein TrueAudio-Support, CrossFire nur mit Bridge möglich, Overclocking...
Bottom line PowerColor spendiert der Radeon R9 270X PCS+ ein nur mageres Overclocking von 1.050 MHz auf 1.100 MHz im Boost. Dies sorgt dann in den Benchmarks zwar dafür, dass man vor der Referenzversion liegt, mit der Radeon R9 270X Devil hat man aber selbst im eig...
0%
tomshardware.de
Updated:
2015-05-30 09:47:30
Die inzwischen 10 Boardpartnerkarten der Radeon R7 270 und R7 270X in unserem Roundup runden das Bild nun recht gut ab und lassen den Schluss zu, dass alle Lösungen nicht nur ein sehr gutes Preis-/Leistungsverhältnis haben, sondern dass viele dieser Karte...
0%
tomshw.it
Updated:
2015-02-07 09:56:46
Le prestazioni delle schede Radeon R9 270 e 270X sono note e in base alla frequenza scelta dal produttore possono variare di qualche FPS. In questo articolo andremo a testare ben dieci schede basate sul chip Curaçao di AMD, ma non ci concentreremo sulle p...
0%
hdblog.it
Updated:
2015-09-12 11:46:15
Torniamo ad occuparci di schede video a chip AMD con la prova di un prodotto proposto dal partner PowerColor , brand che di certo non necessita di presentazioni e che nel corso degli ultimi anni ha dimostrato di lavorare molto bene nel segmento delle sche...
Bottom line Al termine di questa breve prova sulla PowerColor PCS+ R9 270X possiamo dire di essere piuttosto soddisfatti dal prodotto proposto dall'azienda taiwanese. Come emerso dai benchmark, l'overclock applicato sulla GPU non incide in modo determinante sulle...
0%
megaobzor.com/
Updated:
2014-09-07 01:41:28
Традиционно наиболее популярными видеокартами являются решения находящиеся в ценовом диапазоне до 200 долларов. Пожалуй, это достаточно обоснованный выбор, так как видеокарты стоимостью в 500 долларов все равно через 12 месяцев потеряют в цене не менее 30...
0%
itndaily.ru
Updated:
2014-12-21 07:56:10
Так уж получилось, что на страницах нашего ресурса, по всей видимости, скоро появятся обзоры всех существующих модификаций AMD Radeon R9 270X. Начиная от референсных моделей и заканчивая оригинальными вариациями от многочисленных вендоров. В любом случае...
0%
thg.ru
Updated:
2015-05-30 09:47:30
Из-за того, что у AMD так много OEM-партнёров, которые, к тому же, выпускают свою продукцию бессистемно, мы изменили наш подход к тому, чтобы собрать их вместе в рамках одного тестирования, и для начала опубликовали статью...
0%
fudzilla.com
Updated:
2014-09-07 01:41:28
PowerColor was kind enough to offer consumers a wide range of R9 270X with four different coolers, and today we'll be looking at one of them, the PCS+ R9 270X. This is perhaps the most interesting card in the company's 270X lineup. The PCS+ cooler promise...
Bottom line Today we looked at the Power Color PCS+ R9 270X which is available for 171 euro. You pay a 10 euro premium for the quality custom cooler which will not disappoint you if the silence is high on your list of priorities. Practically all partners are selling...
0%
lanoc.org
Updated:
2014-09-07 01:41:28
Over the past few years, there is one video card company that had really caught my eye with a couple unique products. PowerColor introduced the Devil 12 and has followed up with various Devil cards that have been really sharp. It's always exciting to see...
Bottom line Now that all of our testing is finished up, we can look back at the PCS+ R9 270X's performance and say without a doubt that it held its own. When it came to in game and synthetic benchmarks the PCS+ performed in line with the comparably overclocked R9 27...
0%
overclockers.com
Updated:
2014-09-07 01:41:31
It's been a while since we reviewed the AMD reference design GPU14 graphics cards. However, now that the partner cards are becoming available, PowerColor has sent along their PCS+ R9 270X for us to have a look at. This card comes factory overclocked and h...
Bottom line The least expensive R9 270X on Newegg is…well, this one! At $199.99 , it's 10 bucks cheaper than anything else with the same out-of-box overclock. I've seen a couple reference design R9 270X cards (except for the cooler) sell for the same price or even...
0%
techpowerup.com
Updated:
2014-09-07 01:41:34
AMD's new Radeon R9 270X draws its lineage more from the Radeon HD 7800 series than any other. The R9 270X is, for all intents and purposes, identical to the Radeon HD 7870 GHz Edition which launched at $350, but settled down to around $250, holding on t...
Good Competitive pricing, no price increase, Overclocked out of the box, Memory overclocked, too, Backplate included, Low noise, Free mobile power bank included, Native, full-size HDMI & DisplayPort...
Bad Could be a bit quieter during gaming, No support for AMD TrueAudio...
Bottom line The PowerColor R9 270X PCS+ is currently available online for $200. Competitive pricing, no price increase Overclocked out of the box Memory overclocked, too Backplate included Low noise Free mobile power bank included Native, full-size HDMI & DisplayPort...
92%
tomshardware.com
Updated:
2015-06-12 06:07:50
We're not particularly fond of AMD's reference Radeon R9 270-series cooling solution. Fortunately, most of the company's board partners have their own heat sinks and fans. We take 10 cards and measure their clock rates, thermals, and acoustics. Because...
0%
babeltechreviews.com
Updated:
2018-04-13 17:35:49
AAA gaming has changed since the original Final Fantasy game released for the Nintendo Entertainment System. Iconic characters, amazing music, and fantastic stories give the series the esteem it has today, but since then the landscape has changed. Games l...
Good Open-world, Gorgeous Visuals and impressive Graphics on PC, Polished PC Performance with Mod Support, Modern Combat is fun and engaging, All Current and Future DLC supported...
Bad Repetitive Side quests may get tedious, Linear gameplay at the end of the game, Story issues with pacing and confusing...
0%
fashaoyou.net
Updated:
2016-12-29 23:30:54
前两天我们才评测过迪兰的R9 270X恶魔超公卡,今儿带来的是迪兰刚上市没有一个星期的迪兰急速PCS+ R9 270X超公!作为迪兰旗下最知名的超频系列,迪兰恒进PCS+极速+R9 270X使用Powercolor专业研发高级电源用料及散热设计,有效维持低温并带来极致的游戏性能与稳定性。 迪兰极速+ R9 270X是採用高级黄金电源用料,其中包含数位PWM、FCP及多相供电设计,在高负载的情况下,依旧能维持供电效率及游戏效能的稳定度。其所搭配之独家极速+ 散热设计是使用90mm超大双风扇搭配三根高效能热导...
0%
nordichardware.se
Updated:
2014-09-07 01:41:28
Detta produkttest är gjort som en uppdatering till svenska grafikkortsguiden där du kan hitta en kontinuerligt uppdaterad jämförelse av de hetaste mellanklassgrafikkorten på marknaden. I denna test fokuserar vi enbart på de fem nya grafikkort som häls...
0%
jagatreview.com
Updated:
2016-12-29 23:30:54
Hingga saat ini, gempuran perilisan varian Radeon R9/R7 200 Series tampaknya belum akan mereda, tidak terkecuali Radeon R9 270X. Baru-baru ini kami kembali mendapatkan kesempatan untuk menguji varian terbaru Radeon R9 270X besutan TUL Corporation dengan m...
Bottom line Meskipun bukan tergolong produk kelas high-end, PowerColor terlihat mengerahkan kemampuan terbaiknya untuk menghadirkan varian Radeon R9 270X yang satu ini. Salah satunya terlihat dari penggunaan bahan logam pada pelat PCB belakang dan juga cover heatsink...
0%
Country Distributor
Deutschland 3 distributor(s)