Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PowerColor AX7850 2GBD5-2DHPP graphics card Radeon HD7850 2 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PowerColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AX7850 2GBD5-2DHPP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AX7850 2GBD5-2DHPP
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by PowerColor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6679
This statistic is based on the 86353 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84376 free Open Icecat users.
Info modified on: 18 May 2018 03:11:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name PowerColor AX7850 2GBD5-2DHPP graphics card Radeon HD7850 2 GB GDDR5 :
The short editorial description of PowerColor AX7850 2GBD5-2DHPP graphics card Radeon HD7850 2 GB GDDR5

AMD Radeon 7850 1000 MHz, 2GB GDDR5 4900 MHz 256-bit, DVI-I, DVI-D, HDMI, 2 x mini DisplayPort, DX11.1, PCIe 3.0 x16
More>>>
Short summary description PowerColor AX7850 2GBD5-2DHPP graphics card Radeon HD7850 2 GB GDDR5:
This short summary of the PowerColor AX7850 2GBD5-2DHPP graphics card Radeon HD7850 2 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

PowerColor AX7850 2GBD5-2DHPP, Radeon HD7850, 2 GB, GDDR5, 256 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description PowerColor AX7850 2GBD5-2DHPP graphics card Radeon HD7850 2 GB GDDR5:
This is an auto-generated long summary of PowerColor AX7850 2GBD5-2DHPP graphics card Radeon HD7850 2 GB GDDR5 based on the first three specs of the first five spec groups.

PowerColor AX7850 2GBD5-2DHPP. Graphics processor family: AMD, Graphics processor: Radeon HD7850, Processor frequency: 1000 MHz. Discrete graphics adapter memory: 2 GB, Graphics adapter memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4900 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.1, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 08:15:07
Uk has collected 20 expert reviews for PowerColor AX7850 2GBD5-2DHPP graphics card Radeon HD7850 2 GB GDDR5 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 08:15:07
Nl heeft 20 proffesionele recensies verzameld voor PowerColor AX7850 2GBD5-2DHPP videokaart Radeon HD7850 2 GB GDDR5. Het gemiddelde van deze proffesionele recensies is 83 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
83%
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 08:15:07
Fr a recueilli 20 avis d’experts pour PowerColor AX7850 2GBD5-2DHPP carte graphique Radeon HD7850 2 Go GDDR5 et la note moyenne est de 83 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 08:15:06
De hat 20 Expertenmeinungen über PowerColor AX7850 2GBD5-2DHPP Grafikkarte Radeon HD7850 2 GB GDDR5 eingeholt. Das duchschnittliche Epertenrating ist 83 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
83%
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 08:15:06
Testseek ha raccolto 20 recensioni da parte di esperti per PowerColor AX7850 2GBD5-2DHPP scheda video Radeon HD7850 2 GB GDDR5 e la valutazione media da parte degli esperti è di 83 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
83%
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 08:15:06
Es ha coleccionado 20 opiniones de expertos para PowerColor AX7850 2GBD5-2DHPP tarjeta gráfica Radeon HD7850 2 GB GDDR5 y la calificación media es 83 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
83%
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 08:15:08
Dk har samlet 20 ekspertanmeldelser for PowerColor AX7850 2GBD5-2DHPP grafikkort Radeon HD7850 2 GB GDDR5 og den gennemsnitlige ekspertbedømmelse er 83 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
83%
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 08:15:07
Se har samlat in 20 experttester för PowerColor AX7850 2GBD5-2DHPP grafikkort Radeon HD7850 2 GB GDDR5 och det genomsnittliga betyget är 83 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 23:30:57
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 23:30:57
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 23:30:57
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 23:30:57
83%
Source Review comments Score
overclockersclub.com
Updated:
2014-03-13 01:57:09
In the past we have looked at a wide selection of PowerColor's product stack from the upper end Devil 13 HD 7990 to the liquid cooled PCS+ HD 6990 and on down to the sub $150 HD 7790 Turbo Duo. What you see from top to bottom are not only the reference de...
Good Cooling, Low Noise, Overclocking head room, Performance, Factory overclocked, CrossfireX, Looks...
Bad Limited overclocking in some utilities...
Bottom line NVIDIA's just released GTX 650Ti Boost had the HD 7850 square in its sights as the performance target to meet and exceed. That target happens to be the stock 860MHz clocked variety and not the impressively overclocked HD 7850 PCS+ version from PowerColor...
0%
HEXUS.net
Updated:
2016-12-29 23:30:57
Review: PowerColor PCS+ HD7850by Parm Mann on 4 May 2012, 12:26 4.0 Tags: PowerColor (6150.TWO), AMD (NYSE:AMD) Quick Link: HEXUS.net/qabf4z Add to My Vault: AMD has launched so many Radeon HD 7000 series cards in such a short period of time, that you...
Good Faster than reference, Very quiet in use, Excellent cooler, Lots of overclocking potential, Runs off a single power connector...
Bad Not a big step up from lastgen cards...
80%
ht4u.net
Updated:
2013-04-01 08:15:00
NVIDIA hat in den letzten Wochen viele neue Grafikkarten in der 28-nm-Fertigung vorgestellt. Es fehlt jedoch das passende Gegenstücke zur AMD Radeon HD 7850 und HD 7870. Mit der PowerColor Radeon HD 7850 PCS+ werden wir heute ein weiteres Modell mit di...
Bottom line Mögliche Bewertungskriterien: -- / – / o / + / ++Unsere Bewertungstabelle zeigt bereits relativ deutlich die Stärken und Schwächen der PowerColor Radeon HD 7850 PCS+* auf. Durch den hohen GPU-Takt von 1000 MHz zeigt man sich selbstverständlich deutlich...
0%
gamestar.de
Updated:
2016-01-20 07:45:23
Der Kühler kam bereits auf anderen Radeon-Grafikkarten von Powercolor zum Einsatz wie etwa dem Radeon HD 7950. Dort leistete er sehr gute Dienste, unsere Erwartungen an die Lautstärke und die Temperaturen der Radeon HD 7850 PCS+ sind daher hoch. Das Ausst...
Bottom line Tom Loske: Für die Mehrheit der Spieler ist der Preisbereich bis 200 Euro am interessantesten, weil sich mit den hier erhältlichen Grafikkarten die meisten Titel hervorragend Spielen lassen, ohne allzuviel Geld ausgeben zu müssen. Trotz Preissenkungen der...
83%
fcenter.ru
Updated:
2014-08-13 08:09:39
Стремление сэкономить в той или иной степени присуще каждому из нас, будь то топ-менеджер Газпрома или обычный продавец товаров на рынке. Конечно же, направления и объёмы той самой экономии у всех разные, но суть не в этом. Понятие оверклокинга также тесн...
0%
u-sm.ru
Updated:
2014-12-16 03:28:30
После нескольких материалов по кулерам пришла пора мне опубликовать и кое-что по видеокартам, в данном конкретном случае речь пойдёт о продукте PowerColor на базе Radeon HD 7850. Оригинальный материал располагается на techPowerUP, уважаемые читатели.Как э...
Good Заводской разгон, Разумная цена, Тихая работа во всех режимах, Хороший разгонный потенциал, Низкие температуры, Полноразмерные видеовыходы HDMI и DisplayPort, Поддержка PCIExpress 3.0 и DirectX 11.1, Технология ZeroCore позволяет снизить энергопотребление...
Bad Лимиты CCC Overdrive слишком низкие, Нет поддержки CUDA и PhysX...
Bottom line Нам сообщают, что PowerColor Radeon HD 7850 PCS+ является моделью HD 7850 с самым высоким заводским разгоном, разница с референсом в в производительности находится в районе 8%. Это ставит карту на одну ступень с GTX 480 или же HD 6970, но за меньшие деньг...
89%
techpowerup.com
Updated:
2013-04-01 08:15:02
AMD's recently released HD 7800 Series is based on the company's new Pitcairn silicon which uses the GCN shader architecture on a 28 nm process. HD 7850 provides great midrange capabilities beating the Radeon HD 6950 and the NVIDIA GTX 560 Ti.PowerColo...
Good Overclocked out of the box, Reasonable price increase, Quiet, Good overclocking potential, Low temperatures, Native fullsize HDMI & DisplayPort output, Support for PCIExpress 3.0 and DirectX 11.1, AMD's ZeroCore power helps reduce power consumption...
Bad CCC Overdrive limits too low, No support for CUDA and PhysX...
Bottom line PowerColor's HD 7850 PCS+ is the highest clocked HD 7850 you can find on the market. Being backed by gigahertz GPU clocks the card delivers an excellent performance improvement over the AMD HD 7850 reference design - 8% averaged over our testing. This...
89%
rwlabs.com
Updated:
2013-09-23 00:59:04
The AMD Radeon HD 7850 has been on the market for over a year now, but regardless of the long shelve life, the 7850 is still one of the best values in today’s graphics market. This is due to the Radeon HD 7850 being based on the powerful Pitcairn Pr...
Bottom line The graphics market has slowed down over the last few months and even while there have been some major releases for the most part we are just seeing product refreshes. This is not a bad thing though because when looking at a graphics card such as the...
0%
xbitlabs.com
Updated:
2013-09-23 00:59:04
All of us are trying to save one way or another. Of course, the scale and ways of saving are different, but this isn’t the point. Overclocking is also directly connected with savings, because it is, to some extent, its consequence and sometimes even th...
Bottom line Today’s game of tag turned out to be a 66.6% success, because two overclocked graphics cards of the three managed to catch up with the higher-end models and even outperform them. For example, MSI R7870 Twin Frozr 2GD5/OC at its nominal frequencies is...
0%
neoseeker.com
Updated:
2014-01-23 01:49:27
After the launch of the Kepler series, NVIDIA has essentially locked in the high-end market. Yet without a mid-range Kepler product, the AMD Radeon HD 7870 and HD 7850 still reign supreme in their respective price segments. This is due to Pitcairn based g...
Bottom line By design the PowerColor HD 7850 PCS+ is built to deliver better thermal performance, stability and lower acoustic levels. All of these make it superior to the reference models, but with a default clock speed of 1000MHz it is also much faster than the car...
0%
proclockers.com
Updated:
2014-01-29 03:33:11
There have been quite a bit of talk about the new NVidia Titan and rightfully so, the card is a beast. But unless you have a ton of money owning one is a longshot. All of today's cards are still more than able to get us through several campaigns of our fa...
Bottom line For a lower mid-range Radeon HD model, I was surprised to see how well the PowerColor 7850 PCS did. The closest GPU we have had to this card is the Sapphire Radeon HD 7770 which the PowerColor offering clearly outshined. Well, we figured that much as the...
0%
overclockers.com
Updated:
2014-02-12 02:21:00
If you're not the type to spend upwards of $400 to $500 on a graphics card, but still want a good amount of graphics punch for games; you are faced with some tough decisions as to what video card to purchase. Luckily, AMD has made available a more wallet-...
Bottom line At the time of this review, the PCS+ HD7850 has not hit online vendors, but we can assume the MSRP will be slightly higher than the AX7850 version's $249.99 price tag. I'd venture to say a price of around $280.00 is where the PCS+ HD7850 will fall in li...
0%
hwa.com.tr
Updated:
2013-12-09 17:18:00
AMD HD7850 grafik kartları son zamanların en popüler modellerinden. Rakiplerine göre uygun fiyatı ve beğeni kazanan performansıyla kullanıcılar tarafından büyük ilgi çekiyor. Hal böyle olunca piyasada bolca model bulmak mümkün. PowerColor da PCS+ soğutma...
Bottom line İncelemenin başında da belirttiğimiz gibi AMD HD7850 şu anda yeni sistem toplayanlar ya da güncelleme yapanlar arasında uygun fiyatı ve performansıyla revaçta. Yeni nesil konsollar yakın zamanda piyasaya çıkmayacağı için oyun grafikleri tarafında pek bir...
0%
teknokulis.com
Updated:
2013-12-09 17:18:00
Günümüzde, tam olarak şu günlerde bilgisayarda oyun oynamak konusu biraz sıkıntılarda. Konsolların, oyunların grafik kalitesini kilitliyor olmasının yanısıra hızla gelişen mobil cihazlar, bilgisayarların önünü tıkamış durumda. Evet, piyasada çok güçlü ürü...
Bottom line 500 lira seviyesindeki PowerColor Radeon HD 7850, hem soğutucusuyla, hem de "ihtiyaç kadar performans" durumu ile beğeni kazanıyor. Şikayet edebileceğimiz tek noktası, soğutmayı daha sessiz bir şekilde gerçekleştirebileceği. Eğer "Ortalama seviyedeki sesi...
74%
technolabs.net
Updated:
2013-12-09 17:18:00
AMD'nin ekran kartı alanında en büyük iş ortaklarından ve destekçilerinden biri Powercolor. Powercolor özellikle tasarladığı özel ekran kartı modelleri ile dikkat çeken bir marka. Özel soğutma sistemli ve fabrika çıkışı overclock yapılmış başarılı modelle...
Bottom line HD 7850, AMD'nin orta sınıfa yerleştirdiği ve fiyat performans dengesi gayet iyi olan bir ürün. Bu sebepten, çoğu üretici firma HD 7850 için özel tasarım modeller geliştiriyor. Powercolor'un PCS+ modeli ise tüm bu modeller arasından sıyrılıyor. Bunun en...
0%
scroll.com.tr
Updated:
2013-12-09 17:18:00
Ekran kartı pazarında 2012 yılına hızlı bir giriş yapmıştık. AMD ve NVIDIA, 28nm sürecine geçiş yapan yeni serilerini tanıtmıştı. Referans tasarımların ardından firmaların kendine özel versiyonları da piyasaya sürülmeye başlandı. PowerColor'ın hız aşırtma...
0%
turkdonanim.com
Updated:
2016-01-20 07:45:39
Son yaptığımız Nvidia yongasına sahip GTX650 ekran kartı incelemesinden sonra AMD yongası taşıyan bir ekran kartı ile karşınızdayız. PCS+ adındaki özelleştirilmiş modelleri ile adından oldukça söz ettiren PowerColor, bu serideki ürünlerine sürekli olarak...
Bottom line İşte incelememizin sonuç bölümüne ulaştık. Tasarım olarak göze hitap eden bir ürün diyebiliriz. Boyut olarak da her kasaya sığacak bir kart. Kalite komponentlere sahip olmasının yanında performans olarak HD7850'den daha iyi. Zaten saat hızları olarak HD 7...
0%
hardwarebg.com
Updated:
2016-12-29 23:30:55
На българският IT пазар има не една или две световно известни марки графични ускорители от които геймърите могат да избират своята нова видеокарта. Освен добре познати имена в нашата страна през годините се предлагаше и още един голям производител какъ...
Bottom line Както добре се видя PowerColor добавя нови и интересни варианти за графични ускорители от среден клас на българския IT пазар. И двете разгледани видеокарти имат какво да покажат което не само да ги отличи поне малко от конкуренцията но и да ги направи...
0%
playwares.com
Updated:
2015-04-03 10:48:07
PowerColor Radeon HD 7850 1GB, 2GB GDDR5 PowerColor Radeon HD 7850 1GB, 2GB GDDR5 안녕하세요. 플레이웨어즈 하드웨어 오버클럭킹 담당 NAMEGT 남대원 입니다. 이번 프리뷰는 AMD VGA 전문기업인 PowerColor 제품을 유통하는 (주)KPC 컴퍼니 에서 출시된 AMD HD 7850 칩셋을 사용...
Bottom line Conclusion              PowerColor Radeon HD 7850 1GB, 2GB GDDR5 는.....  PowerColor HD7850 1GB GDDR5 OC                                                                                GPU Clock : 910MHz / Memory Clock : 4,800MHz / 1GB / 256Bit  PowerColor...
0%
jagatreview.com
Updated:
2016-12-29 23:30:57
Berbicara soal harga, kami kedatangan salah satu produk graphics card Radeon yang menggunakan GPU Pitcairn Pro dari salah satu vendor tier-1 AMD, namun cukup dikenal dengan produk value-nya yang biasanya sangat menarik. PowerColor HD7850 2GB GDDR5, setela...
Good Performa lebih baik dengan Catalyst terbaru, Harga relatif terjangkau, Paket penjualan lengkap, Konsumsi daya yang sangat efisien...
Bad Masih menggunakan desain dan spek full reference.
Bottom line Seperti pernyataan kami pada awal paragraf di artikel ini, jika Anda mencari sebuah graphics card untuk gaming purpose pada kisaran 2 juta rupiah, maka dengan tidak ragu sedikit pun kami menjatuhkan pilihan pada graphics card Radeon HD 7850 ini, setidakny...
0%
Show all
Country Distributor
Deutschland 3 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Customer service details