Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PowerColor AX5450 512MK3-SHV4 Radeon HD5450 0.5GB GDDR3 graphics card

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PowerColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AX5450 512MK3-SHV4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AX5450 512MK3-SHV4
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
graphics cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by PowerColor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14252
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 14 Dec 2017 18:10:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name PowerColor AX5450 512MK3-SHV4 Radeon HD5450 0.5GB GDDR3 graphics card :
The short editorial description of PowerColor AX5450 512MK3-SHV4 Radeon HD5450 0.5GB GDDR3 graphics card

Radeon HD 5450, 512MB DDR3, 650MHz, PCI-E 2.1, Dual Link DVI-I x1, 350W
More>>>
Short summary description PowerColor AX5450 512MK3-SHV4 Radeon HD5450 0.5GB GDDR3 graphics card:
This short summary of the PowerColor AX5450 512MK3-SHV4 Radeon HD5450 0.5GB GDDR3 graphics card data-sheet is auto-generated and uses the product title and the first six key specs.
PowerColor AX5450 512MK3-SHV4, Radeon HD5450, 0.5 GB, GDDR3, 32 bit, 2560 x 1600 pixels, PCI Express 2.1
Long summary description PowerColor AX5450 512MK3-SHV4 Radeon HD5450 0.5GB GDDR3 graphics card :

PowerColor AX5450 512MK3-SHV4. Graphics processor family: AMD, Graphics processor: Radeon HD5450, Processor frequency: 650 MHz. Discrete graphics adapter memory: 0.5 GB, Graphics adapter memory type: GDDR3, Memory bus: 32 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.2, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Passive

This is an auto-generated long summary of PowerColor AX5450 512MK3-SHV4 Radeon HD5450 0.5GB GDDR3 graphics card based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Deutschland 2 distributor(s)
Danmark 1 distributor(s)