Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Port Designs Oxford Messenger case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Port Designs
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Oxford
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
160062
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Notebook Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Port Designs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8523
This statistic is based on the 77131 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75361 free Open Icecat users .
Info modified on: 14 Apr 2018 15:58:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Port Designs Oxford Messenger case Black :
The short editorial description of Port Designs Oxford Messenger case Black

Oxford Messenger, 39.624 cm (15.6 ") , 0.69kg, Black
More>>>
Short summary description Port Designs Oxford Messenger case Black:
This short summary of the Port Designs Oxford Messenger case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Port Designs Oxford, Messenger case, 690 g, Black

Long summary description Port Designs Oxford Messenger case Black:
This is an auto-generated long summary of Port Designs Oxford Messenger case Black based on the first three specs of the first five spec groups.

Port Designs Oxford. Case type: Messenger case. Weight: 690 g. Colour of product: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 2 distributor(s)
France 1 distributor(s)
España 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)