location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Port Designs Chamonix 39.1 cm (15.4") Backpack case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Port Designs Check ‘Port Designs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Chamonix
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
160000
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Port Designs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Port Designs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Port Designs Chamonix 39.1 cm (15.4") Backpack case :
The long product name of Port Designs Chamonix 39.1 cm (15.4") Backpack case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Back Pack Line bag CHAMONIX Rouge 15.4''
More>>>
Short summary description Port Designs Chamonix 39.1 cm (15.4") Backpack case:
This short summary of the Port Designs Chamonix 39.1 cm (15.4") Backpack case data-sheet is auto-generated and uses the product title and the first six key specs.

Port Designs Chamonix, Backpack case, 39.1 cm (15.4")

Long summary description Port Designs Chamonix 39.1 cm (15.4") Backpack case:
This is an auto-generated long summary of Port Designs Chamonix 39.1 cm (15.4") Backpack case based on the first three specs of the first five spec groups.

Port Designs Chamonix. Case type: Backpack case, Maximum screen size: 39.1 cm (15.4")

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 16:35:37
Uk has collected 2 expert reviews for Port Designs Chamonix 39.1 cm (15.4") Backpack case and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-23 16:35:37
If you want to take your notebook travelling, or you cycle to work, traditional notebook bags wont be suitable. Ports Chamonix backpack, available in red, blue and grey, is a viable alternative. It looks just like a normal camping rucksack. Its l...
100%
itreviews.com
Updated:
2011-09-23 16:35:37
rucksack for carrying your precious laptop: Im a bit of a rucksack junkie. I have different rucksacks depending on how much I need to carry at any one time, and whether I am hiking or just going to the supermarket - yes...
0%
Country Distributor
United Kingdom 1 distributor(s)