Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Port Designs Buenos Aires 15.6" Backpack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Port Designs
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Buenos Aires
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
110262
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Notebook Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Port Designs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6373
This statistic is based on the 77204 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75427 free Open Icecat users .
Info modified on: 27 Jan 2018 04:43:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Port Designs Buenos Aires 15.6" Backpack Black :
The short editorial description of Port Designs Buenos Aires 15.6" Backpack Black

14/15.6", Black
More>>>
Short summary description Port Designs Buenos Aires 15.6" Backpack Black:
This short summary of the Port Designs Buenos Aires 15.6" Backpack Black data-sheet is auto-generated and uses the product title and the first six key specs.

Port Designs Buenos Aires, Backpack, 39.6 cm (15.6"), Black

Long summary description Port Designs Buenos Aires 15.6" Backpack Black:
This is an auto-generated long summary of Port Designs Buenos Aires 15.6" Backpack Black based on the first three specs of the first five spec groups.

Port Designs Buenos Aires. Case type: Backpack, Maximum screen size compatibility: 39.6 cm (15.6"), Colour of product: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 2 distributor(s)
France 1 distributor(s)
España 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)