location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Port Designs Color Line bag CHICAGO II Perle 43.2 cm (17") White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Port Designs Check ‘Port Designs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color Line bag CHICAGO II Perle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100193
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Port Designs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Port Designs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Port Designs Color Line bag CHICAGO II Perle 43.2 cm (17") White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17") White
  • - Polyester
  • - 1.2 kg
Long product name Port Designs Color Line bag CHICAGO II Perle 43.2 cm (17") White :
The long product name of Port Designs Color Line bag CHICAGO II Perle 43.2 cm (17") White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color Line bag CHICAGO II Perle 17''
More>>>
Short summary description Port Designs Color Line bag CHICAGO II Perle 43.2 cm (17") White:
This short summary of the Port Designs Color Line bag CHICAGO II Perle 43.2 cm (17") White data-sheet is auto-generated and uses the product title and the first six key specs.

Port Designs Color Line bag CHICAGO II Perle, 43.2 cm (17"), 1.2 kg

Long summary description Port Designs Color Line bag CHICAGO II Perle 43.2 cm (17") White:
This is an auto-generated long summary of Port Designs Color Line bag CHICAGO II Perle 43.2 cm (17") White based on the first three specs of the first five spec groups.

Port Designs Color Line bag CHICAGO II Perle. Maximum screen size: 43.2 cm (17"). Weight: 1.2 kg

Brand Image Product code Product Stock Price from
Port Designs

Port Designs Color Line bag CHICAGO II Rubis 43.2 cm (17") Red
(show image)
100190 Color Line bag CHICAGO II Rubis 0.00
(excl. VAT)
0 (incl. VAT)
Port Designs

Port Designs Color Line bag CHICAGO II Camouflage 43.2 cm (17")
(show image)
100188 Color Line bag CHICAGO II Camouflage 0.00
(excl. VAT)
0 (incl. VAT)
Port Designs

Port Designs Color Line bag CHICAGO II Ebene 43.2 cm (17") Black
(show image)
100155 Color Line bag CHICAGO II Ebene 0.00
(excl. VAT)
0 (incl. VAT)
Port Designs

Port Designs Color Line bag CHICAGO II Anthracite slc 43.2 cm (17") Silver
(show image)
100194 Color Line bag CHICAGO II Anthracite slc 0.00
(excl. VAT)
0 (incl. VAT)
Port Designs

Port Designs Color Line bag CHICAGO II Orage 43.2 cm (17") Grey
(show image)
100195 Color Line bag CHICAGO II Orage 0.00
(excl. VAT)
0 (incl. VAT)
Port Designs

Port Designs Color Line bag CHICAGO II Rose 43.2 cm (17") Pink
(show image)
100197 Color Line bag CHICAGO II Rose 0.00
(excl. VAT)
0 (incl. VAT)
Port Designs

Port Designs Color Line bag CHICAGO II Chocolat 43.2 cm (17") Chocolate
(show image)
100192 Color Line bag CHICAGO II Chocolat 0.00
(excl. VAT)
0 (incl. VAT)
Port Designs

Port Designs Color Line bag CHICAGO II Framboise 43.2 cm (17") Red
(show image)
100196 Color Line bag CHICAGO II Framboise 0.00
(excl. VAT)
0 (incl. VAT)
Port Designs

Port Designs Color Line bag CHICAGO II Sable 43.2 cm (17") Sand
(show image)
100191 Color Line bag CHICAGO II Sable 0.00
(excl. VAT)
0 (incl. VAT)