location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Port Designs Classic Line bag CHICAGO BFE 43.2 cm (17") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Port Designs Check ‘Port Designs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Classic Line bag CHICAGO BFE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100205
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Port Designs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Port Designs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9358
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Port Designs Classic Line bag CHICAGO BFE 43.2 cm (17") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17") Black
  • - Polyester
  • - 1.6 kg
Long product name Port Designs Classic Line bag CHICAGO BFE 43.2 cm (17") Black :
The long product name of Port Designs Classic Line bag CHICAGO BFE 43.2 cm (17") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Classic Line bag CHICAGO BFE 17''
More>>>
Short summary description Port Designs Classic Line bag CHICAGO BFE 43.2 cm (17") Black:
This short summary of the Port Designs Classic Line bag CHICAGO BFE 43.2 cm (17") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Port Designs Classic Line bag CHICAGO BFE, 43.2 cm (17"), 1.6 kg

Long summary description Port Designs Classic Line bag CHICAGO BFE 43.2 cm (17") Black:
This is an auto-generated long summary of Port Designs Classic Line bag CHICAGO BFE 43.2 cm (17") Black based on the first three specs of the first five spec groups.

Port Designs Classic Line bag CHICAGO BFE. Maximum screen size: 43.2 cm (17"). Weight: 1.6 kg

Brand Image Product code Product Stock Price from
Port Designs

Port Designs Classic Line bag CHICAGO BF Protector II 43.2 cm (17") Black
(show image)
100202 Classic Line bag CHICAGO BF Protector II 0.00
(excl. VAT)
0 (incl. VAT)
Port Designs

Port Designs Classic Line bag DENVER Protector II 43.2 cm (17") Black
(show image)
100255 Classic Line bag DENVER Protector II 0.00
(excl. VAT)
0 (incl. VAT)
Port Designs

Port Designs Classic Line bag CHICAGO BFE Wide 43.2 cm (17") Black
(show image)
100206 Classic Line bag CHICAGO BFE Wide 0.00
(excl. VAT)
0 (incl. VAT)
Port Designs

Port Designs Classic Line bag TOKYO II 43.2 cm (17") Black
(show image)
105205 Classic Line bag TOKYO II 0.00
(excl. VAT)
0 (incl. VAT)