location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY CS50-USB Wireless Office Headset System Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS50-USB Wireless Office Headset System
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS50
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name POLY CS50-USB Wireless Office Headset System Silver :
The long product name of POLY CS50-USB Wireless Office Headset System Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CS50-USB Wireless Office Headset System
More>>>
POLY CS50-USB Wireless Office Headset System Silver:
The official description of POLY CS50-USB Wireless Office Headset System Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You’ve eliminated the phone, now remove the wires. The CS50-USB from Plantronics extends wireless freedom to your softphone. It’s the first wireless headset for VoIP applications with remote call detection and answer/end capability via PerSonoCall software. Experience superior sound quality, stylish design, four comfortable wearing options and hands-free convenience via your USB port.

Highlights
- Instant USB connectivity for easy compatibility and quick set-up for softphones.
- The only complete wireless VoIP solution—take conversations up to 200 feet with no headset cables.
- The first wireless with remote ring detection and call answer/end at the touch of a button, thanks to Plantronics’ PerSonoCall software.
- Superior sound quality for clear, private, and completely secure calls, including noise-canceling microphone and TIA810a compliance for echo elimination.

Short summary description POLY CS50-USB Wireless Office Headset System Silver:
This short summary of the POLY CS50-USB Wireless Office Headset System Silver data-sheet is auto-generated and uses the product title and the first six key specs.

POLY CS50-USB Wireless Office Headset System, Wireless, 26 g, Headset, Silver

Long summary description POLY CS50-USB Wireless Office Headset System Silver:
This is an auto-generated long summary of POLY CS50-USB Wireless Office Headset System Silver based on the first three specs of the first five spec groups.

POLY CS50-USB Wireless Office Headset System. Product type: Headset. Connectivity technology: Wireless. Weight: 26 g. Product colour: Silver

Performance
Product type *
Headset
Headset type
Monaural
Product colour *
Silver
Ports & interfaces
Connectivity technology *
Wireless
Battery
Talk time
1.5 h
Standby time
3 h
Weight & dimensions
Weight
26 g
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 15:04:59
Uk has collected 1 expert review for POLY CS50-USB Wireless Office Headset System Silver and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
Howstuffworks.com
Updated:
2011-09-23 15:04:58
The Plantronics CS50 900 MHz Office Headset is a well-made wireless headset is an excellent option for the busy consumer. Lightweight and comfortable, the CS50 is worn either over the head or over one ear. On the headset itself, there are buttons that...
100%