location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Voyager Legend CS Headset Wireless Ear-hook Office/Call center USB Type-A Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Voyager Legend CS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88863-01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0017229140356 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Dec 2023 12:17:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY Voyager Legend CS Headset Wireless Ear-hook Office/Call center USB Type-A Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Ear-hook Headset
  • - Wireless USB connectivity Bluetooth 3.0+HS
  • - Intraaural
  • - Microphone type: Boom
Long product name POLY Voyager Legend CS Headset Wireless Ear-hook Office/Call center USB Type-A Bluetooth Black :
The long product name of POLY Voyager Legend CS Headset Wireless Ear-hook Office/Call center USB Type-A Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth, USB, Black
More>>>
POLY Voyager Legend CS Headset Wireless Ear-hook Office/Call center USB Type-A Bluetooth Black:
The official description of POLY Voyager Legend CS Headset Wireless Ear-hook Office/Call center USB Type-A Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy intuitive call management and outstanding audio from your mobile phone on the road to your desk phone in the office, and everywhere in between.

The office headset designed to go mobile
You work in the office, on the drive home, even at home. For your flexible work style, the Voyager Legend CS was designed to move with you throughout your day. Its intuitive smart sensor technology lets you answer calls simply by placing it on your ear, and you can always count on crystal clear audio with noise canceling technology that blocks out nearby voices, car horns, even wind. Connect to your desk phone. Connect to your mobile. Work better on both.

Outstanding Audio Quality
Hear and be heard clearly wherever you take your calls. The headset features a precision tuned triple-mic with enhanced DSP for superior noise cancellation, while advanced WindSmart® technology provides three layers of wind protection. Integrated A2DP lets you listen to streaming media from your mobile phone or tablet.

Next Generation Technology
Smart sensor technology creates a seamless and intuitive user experience by automatically answering calls simply by placing on your ear* and automatically transferring calls between your mobile phone and headset.

Voice Alerts and Commands
Voice command menu lets you use your voice to answer calls, check battery level, redial, put headset in pairing mode and for a host of other headset commands. Caller Name Announcement (mobile only) tells you who is calling without needing to glance at your mobile phone while enhanced voice alerts announce remaining talk time, connection status, battery level and mute, enabling you to work smarter.

Recommended Accessories
Add PC connectivity with a USB adapter. For use on-the-go, the portable charging case provides protection, storage and an additional 14 hours of talk time. Charging case conveniently stores both headset and USB adapter.

Short summary description POLY Voyager Legend CS Headset Wireless Ear-hook Office/Call center USB Type-A Bluetooth Black:
This short summary of the POLY Voyager Legend CS Headset Wireless Ear-hook Office/Call center USB Type-A Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Voyager Legend CS, Wireless, Office/Call center, 18 g, Headset, Black

Long summary description POLY Voyager Legend CS Headset Wireless Ear-hook Office/Call center USB Type-A Bluetooth Black:
This is an auto-generated long summary of POLY Voyager Legend CS Headset Wireless Ear-hook Office/Call center USB Type-A Bluetooth Black based on the first three specs of the first five spec groups.

POLY Voyager Legend CS. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Weight: 18 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
Ear-hook
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
LED indicators
Yes
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
USB connector
USB Type-A
Bluetooth
Yes
Bluetooth profiles
A2DP, HFP
Ports & interfaces
Bluetooth version
3.0+HS
Headphones
Ear coupling *
Intraaural
Microphone
Microphone type *
Boom
Battery
Talk time
7 h
Standby time
264 h
Weight & dimensions
Weight
18 g
Other features
Brand compatibility
Any brand
Source Testseek summary Average rating
Reviews
Updated:
2014-10-15 14:05:53
Uk has collected 6 expert reviews for POLY Voyager Legend CS Headset Wireless Ear-hook Office/Call center USB Type-A Bluetooth Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
liveatpc.com
Updated:
2016-12-29 23:28:21
Bluetooth headsets come in all shapes and sizes. From the simple ones that provide direct call functions to those that have voice commands and the highly sophisticated types that have smart sensors that detect hand movement and offer intuitive operations...
Bottom line Review: Plantronics Voyager Legend CSReview by Victor YapBluetooth headsets come in all shapes and sizes. From the simple ones that provide direct call functions to those that have voice commands and the highly sophisticated types that have smart sensors...
92%
Brand Image Product code Product Stock Price from
POLY Voyager Legend UC Headset Wireless Ear-hook Office/Call center Bluetooth Black POLY Voyager Legend UC Headset Wireless Ear-hook Office/Call center Bluetooth Black
(show image)
87670-02 Voyager Legend UC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)