location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Voyager Legend UC B235 Headset Wireless Ear-hook Office/Call center Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Voyager Legend UC B235
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
87670-04
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19201
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY Voyager Legend UC B235 Headset Wireless Ear-hook Office/Call center Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Ear-hook Headset
  • - Wireless Bluetooth 3.0+HS 10 m
  • - Intraaural
  • - Microphone type: Boom
  • - Lithium-Ion (Li-Ion)
Warranty: 1 Year
Long product name POLY Voyager Legend UC B235 Headset Wireless Ear-hook Office/Call center Bluetooth Black :
The long product name of POLY Voyager Legend UC B235 Headset Wireless Ear-hook Office/Call center Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth v3.0+EDR, 10m, 128-bit, 6800Hz, 18g, Back
More>>>
POLY Voyager Legend UC B235 Headset Wireless Ear-hook Office/Call center Bluetooth Black:
The official description of POLY Voyager Legend UC B235 Headset Wireless Ear-hook Office/Call center Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Voyager Legend UC

Answers the call, answers to you. Plantronics Voyager Legend UC meets the demands of mobile professionals like never before. With connectivity to PC, smartphone, or tablet, sensors, precisely-tuned audio, voice controls and advanced charging accessories – it’s the only headset system you need for your mobile life.

Superior Call Management

The Voyager Legend UC was designed to provide the convenience of one headset for use with multiple devices – PC, Smartphone or tablet. The Bluetooth® mini USB adapter can stay in your laptop USB port for always-ready PC connectivity or can be stored in the included portable charging case. Industry-first Smart Sensor™ technology lets you quickly take a call without a click – it senses when you put on the headset and automatically answers PC or mobile calls while softphone presence is automatically updated so colleagues know when you are available.

Voice Alerts and Commands

A newly added voice command menu lets you use your voice to answer calls, check battery level, redial, put headset in pairing mode and for a host of other headset commands. Caller Name Announcement (mobile only) tells you who is calling without needing to glance at your mobile phone while enhanced voice alerts announce remaining talk time, connection status, battery level and mute, enabling you to work smarter.

Outstanding Audio Quality

Plantronics’ leading-edge technology means precision tuned triple-mics with enhanced DSP for superior noise cancellation. PC Wideband delivers heightened speech clarity, providing the best possible audio quality, while advanced WindSmart® technology provides three layers of wind protection. Integrated A2DP lets you listen to streaming media from your mobile phone or tablet.

Convenient Storage and Charging

The Voyager Legend UC includes two great charging/storage accessories. The portable charging case stores the headset and USB adapter and provides a visual battery status for both headset and charging case – delivering up to 14 hours of additional talk time. And when work takes you into the office, use the desktop stand that provides an elegant charging and storage solution.

Short summary description POLY Voyager Legend UC B235 Headset Wireless Ear-hook Office/Call center Bluetooth Black:
This short summary of the POLY Voyager Legend UC B235 Headset Wireless Ear-hook Office/Call center Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Voyager Legend UC B235, Wireless, Office/Call center, 18 g, Headset, Black

Long summary description POLY Voyager Legend UC B235 Headset Wireless Ear-hook Office/Call center Bluetooth Black:
This is an auto-generated long summary of POLY Voyager Legend UC B235 Headset Wireless Ear-hook Office/Call center Bluetooth Black based on the first three specs of the first five spec groups.

POLY Voyager Legend UC B235. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Wireless range: 10 m. Weight: 18 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
Ear-hook
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
Operating keys
Volume +, Volume -
Volume control
Digital
LED indicators
Yes
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth profiles
A2DP, AVRCP, HFP, HSP, PBAP, SSP
Bluetooth version
3.0+HS
Wireless range
10 m
Headphones
Ear coupling *
Intraaural
Microphone
Microphone type *
Boom
Microphone noise-canceling
Yes
Microphone mute
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Talk time
7 h
Battery recharge time
90 h
Standby time
132 h
Weight & dimensions
Weight
18 g
Packaging content
Charger
Yes
Carrying case
Yes
Other features
Number of products included
1 pc(s)
Brand compatibility
Any brand
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-03-01 11:23:02
Uk has collected 21 expert reviews for POLY Voyager Legend UC B235 Headset Wireless Ear-hook Office/Call center Bluetooth Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
itpro.co.uk
Updated:
2018-05-09 16:30:11
Plantronics' Voyager Legend Bluetooth headset claims to be much more than just a regular headset. The firm is pitching the accessory as the go-to attachment for conducting voice-over-IP calls on the PC or mobile. To make this happen Plantronics furnishes...
Good Audio quality; seamless call transfers; Android and iOS apps...
Bad Earpiece volume limited; better support from Plantronics' Android apps...
Bottom line A pricey headset, but well worth every penny if you use it regularly. The Voyager Legend is compact, comfortable and will work with every device you have thanks to the Bluetooth dongle supplied...
80%
cravingtech.com
Updated:
2018-05-09 16:30:11
Plantronics Voyager Legend UC Review – Whenever you see the “UC” tag on a Plantronics Bluetooth headset (like the Voyager PRO UC I reviewed long ago), it means “Unified Communications” – combining different communications into one (or in this case, you ca...
Bottom line The Plantronics Voyager Legend UC makes it easier to unify communications from various devices (smartphones, tablets, and PCs). The headset is comfortable to wear and has a premium design look-and-feel. With built-in voice commands (both on the headset a...
0%
trustedreviews.com
Updated:
2018-05-09 16:30:18
When you put 'Legend' in the name of your product, you need to be pretty confident that it's going to live up to its billing. To be fair, Plantronics has a pretty good track record when it comes to producing quality headsets and its previous high-end mode...
Good Excellent noise cancelling capabilities, Comfortable to wear, Long battery life, Easy to set up and use...
Bad Design is visually unappealing, No microUSB port for charging...
Bottom line The Voyager Legend UC is far from the smallest or most stylish model on the market. But if you need a Bluetooth headset to use for prolonged periods throughout the day, you'll find its comfort, long battery life, ease of use and excellent noise suppressio...
80%
nikktech.com
Updated:
2018-05-09 16:30:09
I got my first Bluetooth wireless headset back in early 2003 and it was the none other than NOKIAs first real attempt in the Bluetooth wireless headset market, the HDW-2 (i still have it in working condition) which i paired back then with my brand new NOK...
Good Build Quality, Design (Overall), Size / Weight (19g With The Eartip), Audio Quality (Both Ends), TriMics With Wind Canceling Technology, Caller Announce / Voice Commands, Battery Life (Up To 6Hours Of Continuous Use), Bluetooth 3.0 (A2DP/AVRCHP/HFP/HSP)...
Bad Price (For Some)...
Bottom line Since the Voyager Legend UC edition is basically an excellent Voyager Legend bluetooth headset paired with a charging case, VoIP support and an charging base the results where not unexpected. So you are getting the same impressive audio quality for both e...
0%
tekbeattv.com
Updated:
2018-05-09 16:30:11
Everyone is on the go lately and being able to easily communicate on the go is necessary. Plantronics is a leader in technology enabling communication while on the go or in the office. Their latest product: the Plantronics Voyager Legend UC is a unified c...
80%
cultofmac.com
Updated:
2018-05-09 16:30:13
There are a ton of Bluetooth headsets on the market today, and because I prefer talking hands-free, I've tried a lot of them. But as a Bluetooth enthusiast (yes, we exist), I've been continually frustrated. That's because all the headsets I've tried thus...
Good Stellar sound. Intelligent routing tech. Works expertly with your Mac...
Bad Kind of big. Kind of expensive. Earpiece might not stay in your ear, The Verdict The Voyager Legend UC is my favorite Bluetooth headset on the market today, Buy from: Plantronics...
0%
androidspin.com
Updated:
2018-05-09 16:30:18
The world is full of laws and regulations that make the need of a good Bluetooth headset a must. There are thousands of brands out there that a person can choose from. Some take AAA batteries, others have short talk time rechargeable batteries, some are g...
84%
phonearena.com
Updated:
2018-05-09 16:30:18
Several things make it clear that the Plantronics Voyager Legend UC is a premium Bluetooth headset aimed at business professionals and the most demanding of users. First of all, the device is designed like a high-grade precision instrument, thus givin...
Good Handy accessories included in the set, Waterrepellent nanocoating...
Bad Disappointing audio quality during phone calls...
Bottom line When a Bluetooth headset is priced at $200, one would expect it to excel in every way possible. Yet the sad truth is that the Plantronics Voyager Legend UC does not live up to that expectation. Sure, it has a nice set of features and plenty of handy a...
60%
pcmag.com
Updated:
2018-05-09 16:30:18
The Plantronics Voyager Legend UC ($199.95 direct) Bluetooth headset is a deluxe version of the standard Voyager Legend$72.99 at Amazon, which is one of our favorite models. But in addition to working over Bluetooth, the UC version comes with a tiny...
Good Clear, crisp voice quality. Comfortable for a Bluetooth headset. UC receiver adds VoIP compatibility for extra flexibility.
Bad Expensive. Headset is larger than your typical model...
Bottom line The included UC receiver makes this version of the Plantronics Voyager Legend Bluetooth headset better than ever, although you'll pay for the privilege...
70%
geardiary.com
Updated:
2018-05-09 16:30:20
I reviewed the Plantronics Voyager Legend back in September. It was a fantastic upgrade to the Plantronics Voyager (a longtime favorite of both Elana and me) in most every way. It features 7 hours of talk time, 11 days of standby time, Bluetooth 3.0, wide...
Good Great headset that is comfortable, gets terrific battery life and packs technology that makes it easier than ever to use, Headset and charging case give you almost a full day of talk time, Various charging solutions provide excellent flexibility...
Bad The Voyager Legend UC is just under $200. That may be a bit pricey for some. Then again, this is the professional version of the consumer-friendly Plantronics Voyager Legend; I wish the software integrated with FaceTime...
0%
Brand Image Product code Product Stock Price from
POLY Voyager Legend UC Headset Wireless Ear-hook Office/Call center Bluetooth Black POLY Voyager Legend UC Headset Wireless Ear-hook Office/Call center Bluetooth Black
(show image)
87670-02 Voyager Legend UC 0.00
(excl. VAT)
0 (incl. VAT)