location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Voyager Legend Headset Wireless Ear-hook Bluetooth Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Voyager Legend
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
87300-21
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY Voyager Legend Headset Wireless Ear-hook Bluetooth Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver Ear-hook Headset
  • - Wireless Bluetooth 3.0+HS 10 m
  • - Intraaural
  • - Lithium-Ion (Li-Ion)
Warranty: 1 Year Limited
Long product name POLY Voyager Legend Headset Wireless Ear-hook Bluetooth Black, Silver :
The long product name of POLY Voyager Legend Headset Wireless Ear-hook Bluetooth Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless, Bluetooth 3.0, Right, 7h, 18g
More>>>
POLY Voyager Legend Headset Wireless Ear-hook Bluetooth Black, Silver:
The official description of POLY Voyager Legend Headset Wireless Ear-hook Bluetooth Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The world’s smartest headset

Introducing Plantronics Voyager Legend, the newest headset in the Voyager family to deliver unsurpassed audio clarity and all-day comfort.

- Smart Call Routing
- Precision Audio
- Caller Announce & Voice Commands

Voyager Legend Bluetooth Headset

Simply intuitive. Smart Sensor technology reacts when you put the headset on, letting you quickly take a call without a click. If you’re already wearing it, Voyager Legend announces who’s calling and waits for you to say "Answer" or "Ignore." Simply tap the voice command button and ask to check battery level, connection status, and more. With technology this nimble, Voyager Legend is the first truly intelligent Bluetooth® headset.

Moisture Protection

You can rely on the Voyager Legend to work as hard as you do, through rain, sweat and the inevitable coffee spill. Voyager Legend headsets are protected against sweat and moisture damage by P2i technology. The nano-coating is applied during the manufacturing process, resulting in invisible liquid repellent properties that also makes the headset more reliable, wherever your busy life takes you.

Apps & more

Find MyHeadset™ app for Android™ helps locate your headset

Send a tone to hear headset nearby or track last usage on a map using BackTrack™ feature. If you have Android™ OS 3.0 or later, you can view an on-screen headset battery meter in the notification bar. Learn more about our apps or Download Now

MyHeadset Updater

Change language, sensor, and other settings on your headset using your USB cable, laptop, and the easy Plantronics MyHeadset Updater online tool. Update your headset today

Short summary description POLY Voyager Legend Headset Wireless Ear-hook Bluetooth Black, Silver:
This short summary of the POLY Voyager Legend Headset Wireless Ear-hook Bluetooth Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Voyager Legend, Wireless, 18 g, Headset, Black, Silver

Long summary description POLY Voyager Legend Headset Wireless Ear-hook Bluetooth Black, Silver:
This is an auto-generated long summary of POLY Voyager Legend Headset Wireless Ear-hook Bluetooth Black, Silver based on the first three specs of the first five spec groups.

POLY Voyager Legend. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 10 m. Weight: 18 g. Product colour: Black, Silver

Performance
Product type *
Headset
Wearing style *
Ear-hook
Headset type
Monaural
Product colour *
Black, Silver
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth profiles
A2DP, AVRCP, HFP, HSP, SSP
Bluetooth version
3.0+HS
Wireless range
10 m
Headphones
Ear coupling *
Intraaural
Microphone
Microphone noise-canceling
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Talk time
7 h
Battery recharge time
1.5 h
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
18 g
Packaging content
Quantity
1
Other features
Maximum operating distance
10 m
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:43:28
Uk has collected 33 expert reviews for POLY Voyager Legend Headset Wireless Ear-hook Bluetooth Black, Silver and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
gadgetspeak.com
Updated:
2013-07-01 03:43:28
While it might appear that some people are talking to themselves, it could be that they are using a Bluetooth headset linked to their mobile phone...
64%
techradar.com
Updated:
2013-07-01 03:43:28
The last time we looked at a Plantronics Voyager headset it was the Plantronics Voyager Pro UC v2 , and though it was pricy we were seriously impressed with the quality. On the surface the Plantronics Voyager Legend - priced at £89.99/US$99.99 and TBC...
Good Great design, Comfortable to wear, Excellent sound quality, Magnetic power connector, Caller ID...
Bad Pricey, Large...
Bottom line It might be a bit on the large size, but the Plantronics Voyager Legend is a comfortable and feature-packed headset...
90%
cravingtech.com
Updated:
2014-04-05 04:36:51
Plantronics Voyager Legend Review – The newest Bluetooth headset from Plantronics, the Voyager Legend, enhances the design that works in the older Voyager Pro HD model.The updated model takes what works and makes them better in Voyager Legend. Not to m...
0%
techradar.com/au/
Updated:
2014-04-11 01:29:20
The last time we looked at a Plantronics Voyager headset it was the Plantronics Voyager Pro UC v2, and though it was pricy we were seriously impressed with the quality.On the surface the Plantronics Voyager Legend - priced at £89.99/US$99.99 and TBC in Au...
Good Great design, Comfortable to wear, Excellent sound quality, Magnetic power connector, Caller ID...
Bad Pricey, Large...
Bottom line It might be a bit on the large size, but the Plantronics Voyager Legend is a comfortable and feature-packed headset...
90%
techindustriya.com
Updated:
2016-12-04 08:17:20
Ear tips are the standard gel type attached to the Voyager Legend, while Plantronics has also bundled a larger and smaller sized tip along with two sets of foam earbud covers. Changing the tips is a breeze, simple press inward and twist left or right to l...
90%
HEXUS.net
Updated:
2016-12-04 08:17:20
Plantronics has been producing high-quality headsets for about as long as we can remember, but the name of the latest - Legend - suggests that this is the best yet. Described simply as 'the world's smartest headset,' this £60 solution is geared toward pro...
0%
cravingtech.com
Updated:
2013-07-01 03:43:28
Plantronics Voyager Legend Review – The newest Bluetooth headset from Plantronics, the Voyager Legend, enhances the design that works in the older Voyager Pro HD model.The updated model takes what works and makes them better in Voyager Legend. Not to m...
0%
pcmag.com
Updated:
2013-07-01 03:43:28
The Plantronics Voyager Legend ($99.99 direct) is a refinement and evolution of an award-winning design that just works. It's bigger than other Bluetooth headsets, but it sounds excellent and is comfortable to wear. The latest model features improved hard...
Good Stellar sound quality. Near-perfect hardware and voice controls. Magnetic charging connector. Comfortable design.
Bad Large. Mediocre wind resistance. Sensors don't always trigger properly...
Bottom line If you don't mind a larger Bluetooth headset, the Plantronics Voyager Legend is one of the best ones on the market today. It's comfortable to wear and sounds great...
80%
consumersearch.com
Updated:
2014-07-03 02:59:27
Excellent noise cancellation.The Voyager Legend headset carries on the Plantronics legacy of excellent call quality. The earpiece is clearer sounding than any other on the market and voices sound loud and full. One reviewer used the Legend on a busy Londo...
Good Very comfortable, Excellent sound quality, Long battery life...
Bad Not stylish, Proprietary charging port...
Bottom line The Plantronics Voyager Legend is a successor to the Voyager Pro Plus series of Bluetooth headsets and, like those, is also aimed at business professionals who need to wear a headset all day. It's extremely comfortable, though its style will never qualify...
0%
nikktech.com
Updated:
2014-07-27 01:45:31
While I'm typing these lines the upcoming Wing Commander/Freelancer/Privateer/Starlancer type Squadron 42/Star Citizen crowd-funded game has now officially breached the $4.500.000 line and is heading towards $5.000.000 at full speed so i really think that...
Good Build Quality, Design (Overall), Size / Weight (19g With The Eartip), Audio Quality (Both Ends), TriMics With Wind Canceling Technology, Caller Announce / Voice Commands, Battery Life (Up To 6Hours Of Continuous Use), Bluetooth 3.0 (A2DP/AVRCHP/HFP/HSP)...
Bad Price (For Some), Magnetic USB Connector (Harder To Replace)...
Bottom line If i said that i was taken off guard by the overall performance of the Voyager Legend i would be lying since its predecessors have already set the bar high enough so it's somewhat natural that Plantronics would only release something better, at least in t...
0%
the-gadgeteer.com
Updated:
2015-04-13 04:45:03
Bluetooth hands-free headsets or smart car calling features are becoming more and more necessary now that 14 states have banned hand-held cell phone use while driving, according to the Governors Highway Safety Association . Even if your state doesn't have...
Good Wonderful call quality, Cuts down on background noise including wind, Protected from sweat and moisture by P2i technology, Has voice dialing/answering or ignoring incoming calls, Smart sensors allow answering a call by putting on the headset, Comfortable...
Bad Short, proprietary charging cable...
Bottom line The Plantronics Voyager Legend is a huge hit in our home. I would highly recommend this headset because the call quality is so impressive (voice audio quality was wonderful even when driving with the windows rolled down). This headset is somewhat more exp...
0%
gadgetnutz.com
Updated:
2015-09-20 07:37:21
On one hand you have tiny Bluetooth headset like the Moto Hint, which we've recently reviewed . With these types headsets it's all about style and portability. On the other end of the spectrum you have the much larger headsets like the Plantronics Voyager...
Good Good audio quality for a Bluetooth headset, Voice quality is excellent, Includes car charger, Firmware upgradeable/feature customizable via your PC, PC software runs through the browser, Android software to turn features on/off, Included wall charger and...
Bad Call/end call button is small and not easy to reach...
Bottom line The Plantronics Voyager Legend ReviewPublished September 8, 2015 | By DevinPosted in ReviewsOn one hand you have tiny Bluetooth headset like the Moto Hint, which we've recently reviewed. With these types headsets it's all about style and portability. On t...
0%
zdnet.com
Updated:
2015-09-20 07:37:21
As smartphones get bigger and bigger, it becomes ever less desirable to hold the device to your head to make a phone call. Bluetooth headsets have been around for years now, and every new product generation brings better design, more features and enhanced...
0%
consumersearch.com
Updated:
2017-07-26 04:42:17
Expert reviews...
Good Excellent performance, Blocks out background noise, Easy to use...
Bad Bulky, Short, proprietary charging cable, Older, more obtrusive design...
Bottom line The Plantronics Voyager Legend has an old-school look, and is bulkier than the Voyager Edge, but delivers much of the same performance. It's easy to use, too, except when it comes time for charging thanks to its too short, proprietary cable. Still, if yo...
0%
Brand Image Product code Product Stock Price from
POLY Voyager Legend Headset Wireless Ear-hook, In-ear Office/Call center Bluetooth Black POLY Voyager Legend Headset Wireless Ear-hook, In-ear Office/Call center Bluetooth Black
(show image)
87300-05 Voyager Legend 0.00
(excl. VAT)
0 (incl. VAT)