POLY logo

POLY Sync 20+M Speakerphone +USB-A to USB-C Cable +BT700 dongle +Pouch

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93622
Info modified on:
10 Nov 2024, 00:24:16
Bullet Points POLY Sync 20+M Speakerphone +USB-A to USB-C Cable +BT700 dongle +Pouch:
  • - Take conference room-quality audio on the go. Enjoy remarkable sound from meetings to music and reduced echo and noise so you can be heard clearly.
  • - A programable button puts your favorite function at your fingertips — play / pause music, last-number redial and voice assistant — it’s up to you. What’s the status of a call? Know from a distance with the highly visible light bar.
Warranty:
Poly standard two-year limited warranty
Long product name POLY Sync 20+M Speakerphone +USB-A to USB-C Cable +BT700 dongle +Pouch:

Sync 20+M Speakerphone +USB-A to USB-C Cable +BT700 dongle +Pouch

POLY Sync 20+M Speakerphone +USB-A to USB-C Cable +BT700 dongle +Pouch:

Quality sound made portable
Sound like the professional you are with Poly Sync 20 USB/Bluetooth® smart speakerphone — for conference calls and music anywhere you work. Take it wherever you go — it’s got up to 20 hours of talk time.

Short summary description POLY Sync 20+M Speakerphone +USB-A to USB-C Cable +BT700 dongle +Pouch:

POLY Sync 20+M Speakerphone +USB-A to USB-C Cable +BT700 dongle +Pouch, PC, Black, 0.715 m, 86 dB, Wireless, A2DP, AVRCP, HFP, HSP

Long summary description POLY Sync 20+M Speakerphone +USB-A to USB-C Cable +BT700 dongle +Pouch:

POLY Sync 20+M Speakerphone +USB-A to USB-C Cable +BT700 dongle +Pouch. Device type: PC, Product colour: Black, Cable length: 0.715 m. Connectivity technology: Wireless, Bluetooth profiles: A2DP, AVRCP, HFP, HSP, USB connector type: USB Type-A, USB Type-C. Power source type: Battery, Battery technology: Lithium-Ion (Li-Ion), Talk time: 20 h. Dimensions (WxDxH): 182 x 95 x 34 mm, Weight: 360 g. Package width: 209 mm, Package depth: 183 mm, Package height: 55 mm

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.