POLY logo

POLY Voyager Legend Headset +Integrated Charge Cable +Pin Adapter

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79657
Info modified on:
15 Oct 2024, 09:29:08
Bullet Points POLY Voyager Legend Headset +Integrated Charge Cable +Pin Adapter:
  • - Hear the difference with the precision tuned triple-mic with enhanced Digital Signal Processors (DSP) for superior noise cancellation. Advanced WindSmart technology provides three layers of wind protection and integrated A2DP lets you listen to streaming media from your mobile phone or tablet.
  • - Combining voice commands and smart sensor technology, Voyager Legend understands how and when you want to talk. Sensors react when you put the headset on, letting you quickly take a call without a click. If you’re already wearing it, the headset announces who’s calling and waits for you to say "answer" or "ignore". Simply tap the voice command button and ask to check battery level, connection status, and more.
  • - Smart sensors know when the headset is on or off; so calls can be easily answered by simply putting on the headset; pause music for incoming calls, or mute a call by taking the headset off.
Warranty:
Poly standard one-year limited warranty
Long product name POLY Voyager Legend Headset +Integrated Charge Cable +Pin Adapter:

Voyager Legend Headset +Integrated Charge Cable +Pin Adapter

POLY Voyager Legend Headset +Integrated Charge Cable +Pin Adapter:

Answers the call, answers to you
Here’s the headset that meets the demands of mobile professionals like never before, with connectivity to your preferred device. Smart sensor technology keeps you productive, voice alerts keep you informed, and voice commands keep you in charge. And with precision-tuned triple mics that cancel noise and wind—it’s the only headset you need for your mobile life.

Short summary description POLY Voyager Legend Headset +Integrated Charge Cable +Pin Adapter:

POLY Voyager Legend Headset +Integrated Charge Cable +Pin Adapter, Wireless, Office/Call center, 18 g, Headset, Black

Long summary description POLY Voyager Legend Headset +Integrated Charge Cable +Pin Adapter:

POLY Voyager Legend Headset +Integrated Charge Cable +Pin Adapter. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Wireless range: 10 m. Weight: 18 g. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer POLY Voyager Legend Headset +Integrated Charge Cable +Pin Adapter 7W6B8AA:
Technical specification disclaimers
Protects against Acoustic Shock by limiting sounds to below 118 dBA.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.