location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY CS540A with handset lifter Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS540A with handset lifter Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7K2E9AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192519936 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 17:06:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY CS540A with handset lifter Headset
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Everyone in the office could use more flexibility. Let them roam confidently up to 400 ft from the headset base. They’ll be able to collaborate simply since teams can conference up to four headsets on a single base.
  • - There’s more than one way to make a call — switch up styles to find your groove and introduce your ears to something new. The CS540 convertible design comes with three wearing options: over-the-ear, over-the-head, behind-the-head[1].
Warranty: Poly standard one-year limited warranty
Long product name POLY CS540A with handset lifter Headset :
The long product name of POLY CS540A with handset lifter Headset. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CS540A with handset lifter Headset
More>>>
POLY CS540A with handset lifter Headset:
The official description of POLY CS540A with handset lifter Headset as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hands-free productivity
The CS540 convertible DECT™ headset provides professional performance so you can get more done — even on the move. The noise-canceling mic reduces background noise interruptions, ensuring great audio quality and easing listener fatigue.

Short summary description POLY CS540A with handset lifter Headset:
This short summary of the POLY CS540A with handset lifter Headset data-sheet is auto-generated and uses the product title and the first six key specs.

POLY CS540A with handset lifter Headset, Wireless, Business/Everyday, 21 g, Headset, Black

Long summary description POLY CS540A with handset lifter Headset:
This is an auto-generated long summary of POLY CS540A with handset lifter Headset based on the first three specs of the first five spec groups.

POLY CS540A with handset lifter Headset. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Business/Everyday. Wireless range: 120 m. Weight: 21 g. Product colour: Black

Give everyone more freedom to move

Everyone in the office could use more flexibility. Let them roam confidently up to 400 ft from the headset base. They’ll be able to collaborate simply since teams can conference up to four headsets on a single base.

The choice is yours

There’s more than one way to make a call — switch up styles to find your groove and introduce your ears to something new. The CS540 convertible design comes with three wearing options: over-the-ear, over-the-head, behind-the-head[1].

Performance
Product type *
Headset
Recommended usage *
Business/Everyday
Headset type
Monaural
Product colour *
Black
Sound pressure level (max)
118 dB
DECT connectable
Yes
Hearing protection technologies
SoundGuard DIGITAL
Ports & interfaces
Connectivity technology *
Wireless
Ports & interfaces
Wireless range
120 m
Headphones
Ear coupling *
Intraaural
Microphone
Microphone type *
Boom
Battery
Talk time
7 h
Weight & dimensions
Weight
21 g
Technical details
Warranty period
1 year(s)
Disclaimer POLY CS540A with handset lifter Headset:
Disclaimer

[1] Neckband sold separately.
Technical specification disclaimers
Protects against Acoustic Shock by limiting sounds to below 118 dBA.