location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Savi 8210/8220 Universal Power Supply -9V 500mA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Savi 8210/8220 Universal Power Supply -9V 500mA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
783M9AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029632418 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘POLY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22364
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:56:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY Savi 8210/8220 Universal Power Supply -9V 500mA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Adds portability and flexibility for your device.
Long product name POLY Savi 8210/8220 Universal Power Supply -9V 500mA :
The long product name of POLY Savi 8210/8220 Universal Power Supply -9V 500mA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Savi 8210/8220 Universal Power Supply -9V 500mA
More>>>
POLY Savi 8210/8220 Universal Power Supply -9V 500mA:
The official description of POLY Savi 8210/8220 Universal Power Supply -9V 500mA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Peace of mind
Have peace of mind with a spare battery for your phone.

Short summary description POLY Savi 8210/8220 Universal Power Supply -9V 500mA:
This short summary of the POLY Savi 8210/8220 Universal Power Supply -9V 500mA data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Savi 8210/8220 Universal Power Supply -9V 500mA, Headset stand, 283 g, Black

Long summary description POLY Savi 8210/8220 Universal Power Supply -9V 500mA:
This is an auto-generated long summary of POLY Savi 8210/8220 Universal Power Supply -9V 500mA based on the first three specs of the first five spec groups.

POLY Savi 8210/8220 Universal Power Supply -9V 500mA. Product type: Headset stand. Weight: 283 g. Product colour: Black

Flexibility

Adds portability and flexibility for your device.

Features
Product type *
Headset stand
Brand compatibility *
POLY
Product colour
Black
Weight & dimensions
Width
47 mm
Depth
109 mm
Weight & dimensions
Height
105.5 mm
Weight
283 g
Packaging data
Package width
175 mm
Package depth
150 mm
Package height
56 mm
Package weight
352 g
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Belgium 4 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Canada 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)