location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Sync 60 Microsoft Teams Certified Speakerphone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sync 60 Microsoft Teams Certified Speakerphone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
77P41AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029590572 show
Category:
Devices that allow you to speak on the phone hands-free by using a speaker and a microphone.
Speakerphones Check ‘POLY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2024 00:23:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points POLY Sync 60 Microsoft Teams Certified Speakerphone
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Get down to business and hear voices clearly with the smart speakerphone designed for conference rooms with Poly signature audio. Twin speakers and the six-mic array ensure everyone has a voice while helping to keep echo and noise out.
  • - Users enjoy easy connectivity with their preferred way to work — connect wirelessly via Bluetooth® or wired via combined USB-A/USB Type-C®️. And with a built-in USB video camera input moving from an audio to video call is super easy.[1]
Warranty: Poly standard two-year limited warranty
Long product name POLY Sync 60 Microsoft Teams Certified Speakerphone :
The long product name of POLY Sync 60 Microsoft Teams Certified Speakerphone. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sync 60 Microsoft Teams Certified Speakerphone
More>>>
POLY Sync 60 Microsoft Teams Certified Speakerphone:
The official description of POLY Sync 60 Microsoft Teams Certified Speakerphone as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Premium, powerful sound
Everyone deserves to hear the whole meeting — loud and clear. This smart speakerphone fills conference rooms with remarkable sound using powerful twin speakers. And be heard with six mics focusing on voices, not the noise.

Short summary description POLY Sync 60 Microsoft Teams Certified Speakerphone:
This short summary of the POLY Sync 60 Microsoft Teams Certified Speakerphone data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Sync 60 Microsoft Teams Certified Speakerphone, Mobile phone/PC, 30 m, 55 dB, 1.5 m, IP64, Touch

Long summary description POLY Sync 60 Microsoft Teams Certified Speakerphone:
This is an auto-generated long summary of POLY Sync 60 Microsoft Teams Certified Speakerphone based on the first three specs of the first five spec groups.

POLY Sync 60 Microsoft Teams Certified Speakerphone. Device type: Mobile phone/PC, Maximum operating distance: 30 m, Signal-to-Noise Ratio (SNR): 55 dB. Driver type: Dynamic. Microphone frequency: 100 - 6700 Hz, Microphone direction type: Bidirectional microphone, Microphone sensitivity: -45 dB. Connectivity technology: Wired & Wireless, Interface: USB/Bluetooth, Bluetooth profiles: A2DP, AVRCP, HFP, HSP. Power source type: Battery, Battery technology: Lithium-Ion (Li-Ion)

Big sound, meet smart ideas

Get down to business and hear voices clearly with the smart speakerphone designed for conference rooms with Poly signature audio. Twin speakers and the six-mic array ensure everyone has a voice while helping to keep echo and noise out.

Let’s get started

Users enjoy easy connectivity with their preferred way to work — connect wirelessly via Bluetooth® or wired via combined USB-A/USB Type-C®️. And with a built-in USB video camera input moving from an audio to video call is super easy.[1]

Features
Device type *
Mobile phone/PC
Auto *
No
Noise reduction
Yes
Echo cancellation
Yes
Maximum operating distance
30 m
Signal-to-Noise Ratio (SNR)
55 dB
Programmable hot keys
Yes
Cable length
1.5 m
On/off switch
Yes
International Protection (IP) code
IP64
Control type
Touch
Full duplex
Yes
Sound pressure level (max)
95 dB
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Certification
CE, FCC, Rohs
Loudspeakers
Driver type
Dynamic
Microphone
Microphone frequency
100 - 6700 Hz
Number of microphones
6
Microphone mute
Yes
Microphone
Microphone direction type
Bidirectional microphone
Microphone sensitivity
-45 dB
Ports & interfaces
Interface
USB/Bluetooth
Connectivity technology *
Wired & Wireless
Bluetooth
Yes
Bluetooth profiles
A2DP, AVRCP, HFP, HSP
Bluetooth version
5.1
Bluetooth Low Energy (BLE)
Yes
Power
Power source type
Battery
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Width
37 mm
Depth
116 mm
Height
394 mm
Weight
1 kg
Packaging data
Package width
242 mm
Package depth
1000 mm
Package height
464 mm
Package weight
1.85 kg
Packaging content
Quantity
1
Cables included
USB Type-A to USB Type-C
Country Distributor
Nederland 7 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
México 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 4 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Canada 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Disclaimer POLY Sync 60 Microsoft Teams Certified Speakerphone:
Disclaimer

[1] Poly USB video device sold separately.