location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Sync 20 USB-A Pink Speakerphone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sync 20 USB-A Pink Speakerphone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
772C7AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029536204 show
Category:
Devices that allow you to speak on the phone hands-free by using a speaker and a microphone.
Speakerphones Check ‘POLY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7900
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2024 15:49:47
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Mar 2024
Product end of life date
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points POLY Sync 20 USB-A Pink Speakerphone
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Take conference room-quality audio on the go. Enjoy remarkable sound from meetings to music and reduced echo and noise so you can be heard clearly.
  • - A programable button puts your favorite function at your fingertips — play / pause music, last-number redial and voice assistant — it’s up to you. What’s the status of a call? Know from a distance with the highly visible light bar.
  • - Experience conference calls with outside noise and distractions tuned out. A three-microphone array focuses on your voice — not the surrounding noise.
  • - Collaboration gets tough when one voice dominates the conversation. Full-duplex audio makes simultaneous conversations a breeze.
  • - Stay connected and ready for your calls with the ability to charge your smartphone when on the go via an USB-A port.
  • - Work on the go — the battery is ready for portable use with up to 20 hours of talk time on a full charge. [1]
  • - Enjoy easy connectivity, however you want to work with your devices — connect smartphones wirelessly via Bluetooth® or to the computer with the integrated USB-A or USB Type-C®️ cable. [2]
  • - An IT manager's dream, this speakerphone was created for communication and is optimized and certified to work with top virtual meeting providers. [3]
Warranty: Poly standard two-year limited warranty
Long product name POLY Sync 20 USB-A Pink Speakerphone :
The long product name of POLY Sync 20 USB-A Pink Speakerphone. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sync 20 USB-A Pink Speakerphone
More>>>
POLY Sync 20 USB-A Pink Speakerphone:
The official description of POLY Sync 20 USB-A Pink Speakerphone as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Quality sound made portable
Sound like the professional you are with Poly Sync 20 USB/Bluetooth® smart speakerphone — for conference calls and music anywhere you work. Take it wherever you go — it’s got up to 20 hours of talk time.

Short summary description POLY Sync 20 USB-A Pink Speakerphone:
This short summary of the POLY Sync 20 USB-A Pink Speakerphone data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Sync 20 USB-A Pink Speakerphone, Mobile phone/PC, Pink, 55 dB, 0.715 m, IP64, Buttons, Touch

Long summary description POLY Sync 20 USB-A Pink Speakerphone:
This is an auto-generated long summary of POLY Sync 20 USB-A Pink Speakerphone based on the first three specs of the first five spec groups.

POLY Sync 20 USB-A Pink Speakerphone. Device type: Mobile phone/PC, Product colour: Pink, Signal-to-Noise Ratio (SNR): 55 dB. Driver type: Dynamic. Microphone frequency: 100 - 6700 Hz, Microphone direction type: Bidirectional microphone, Microphone sensitivity: -42 dB. Connectivity technology: Wired & Wireless, Interface: USB/Bluetooth, Bluetooth profiles: A2DP, AVRCP, HFP, HSP. Power source type: Battery, Battery technology: Lithium-Ion (Li-Ion), Talk time: 20 h

Dynamic audio

Take conference room-quality audio on the go. Enjoy remarkable sound from meetings to music and reduced echo and noise so you can be heard clearly.

Works the way you do

A programable button puts your favorite function at your fingertips — play / pause music, last-number redial and voice assistant — it’s up to you. What’s the status of a call? Know from a distance with the highly visible light bar.

Features
Device type *
Mobile phone/PC
Auto *
No
Product colour
Pink
Noise reduction
Yes
Echo cancellation
Yes
Signal-to-Noise Ratio (SNR)
55 dB
Programmable hot keys
Yes
Cable length
0.715 m
LED indicators
Yes
On/off switch
Yes
International Protection (IP) code
IP64
Control type
Buttons, Touch
Sound pressure level (max)
86 dB
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Certification
CE, FCC, Rohs
Loudspeakers
Driver type
Dynamic
Microphone
Microphone frequency
100 - 6700 Hz
Number of microphones
3
Microphone mute
Yes
Microphone direction type
Bidirectional microphone
Microphone
Microphone sensitivity
-42 dB
Ports & interfaces
Interface
USB/Bluetooth
Connectivity technology *
Wired & Wireless
Bluetooth
Yes
Bluetooth profiles
A2DP, AVRCP, HFP, HSP
USB connector type
USB Type-A
Bluetooth Low Energy (BLE)
Yes
Power
Power source type
Battery
Battery technology
Lithium-Ion (Li-Ion)
Talk time
20 h
Battery recharge time
4 h
Weight & dimensions
Width
34 mm
Depth
95 mm
Height
182 mm
Weight
55 g
Packaging data
Package width
183 mm
Package depth
360 mm
Package height
209 mm
Package weight
510 g
Packaging content
Quantity
1
Cables included
USB Type-A to USB Type-C