Poly Voyager 855 Stereo Bluetooth Headset, Wireless, 15 g, Headset, Black, Silver
Poly Voyager 855 Stereo Bluetooth Headset. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 10 m. Weight: 15 g. Product colour: Black, Silver