Long product name POLY .Audio 440 Headset Wired
:
The long product name of POLY .Audio 440 Headset Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
.Audio 440 portable stereo
More>>>
POLY .Audio 440 Headset Wired:
The official description of POLY .Audio 440 Headset Wired as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Plantronics .Audio 440 portable stereo earbuds fit into the smallest laptop case, a crowded briefcase, or a purse. When you’re finished listening, stow and go. Watch a DVD, listen to music or a Podcast—all in full-range stereo. Callers only hear you—not the wind with the WindSmart in-line microphone.
Highlights
- Feather-light ear buds deliver full-range stereo sound.
- Flex Grip design provides perfect fit and great stability.
- Wind- noise reduction microphone.
- Inline volume and mute offer convenient access and control.
- Compatible with most PC sound cards for plug-and-play ease.
Short summary description POLY .Audio 440 Headset Wired:
This short summary of the POLY .Audio 440 Headset Wired data-sheet is auto-generated and uses the product title and the first six key specs.
POLY .Audio 440, Wired, Headset
Long summary description POLY .Audio 440 Headset Wired:
This is an auto-generated long summary of POLY .Audio 440 Headset Wired based on the first three specs of the first five spec groups.
POLY .Audio 440. Product type: Headset. Connectivity technology: Wired