location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY MIX™ 330 Mobile Bluetooth® Headset - Black Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MIX™ 330 Mobile Bluetooth® Headset - Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73301-44
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5881
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2020 16:48:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name POLY MIX™ 330 Mobile Bluetooth® Headset - Black Wireless :
The long product name of POLY MIX™ 330 Mobile Bluetooth® Headset - Black Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MIX™ 330 Mobile Bluetooth® Headset - Black
More>>>
POLY MIX™ 330 Mobile Bluetooth® Headset - Black Wireless:
The official description of POLY MIX™ 330 Mobile Bluetooth® Headset - Black Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You have better things to do with your hands than hold a phone. Play, live and talk in style with Plantronics MIX™ 330 Bluetooth® headset – a classic, affordable, and lightweight headset. The MIX 330 headset is easy to use and incorporates all call features – volume, answer/end call, last-number redial, and voice-activated dialing – into one single button. With a battery that delivers up to 8 hours of talk time and 240 hours of standby time, the MIX™ 330 provides the convenience you want, the style you require and the mobility you need to suit your active lifestyle. Now featuring QuickPair™ technology, for fast and easy pairing with most Bluetooth phones.

Short summary description POLY MIX™ 330 Mobile Bluetooth® Headset - Black Wireless:
This short summary of the POLY MIX™ 330 Mobile Bluetooth® Headset - Black Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

POLY MIX™ 330 Mobile Bluetooth® Headset - Black, Wireless, Headset, Black

Long summary description POLY MIX™ 330 Mobile Bluetooth® Headset - Black Wireless:
This is an auto-generated long summary of POLY MIX™ 330 Mobile Bluetooth® Headset - Black Wireless based on the first three specs of the first five spec groups.

POLY MIX™ 330 Mobile Bluetooth® Headset - Black. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Product colour: Black

Performance
Product type *
Headset
Headset type
Monaural
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wireless
Ports & interfaces
Bluetooth
Yes
Battery
Talk time
8 h
Standby time
240 h
Other features
Compatibility
Telephone