POLY logo

POLY Discovery 640 Headset Wireless Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14690
Info modified on:
21 Oct 2022, 10:14:32
Short summary description POLY Discovery 640 Headset Wireless Black, Silver:

POLY Discovery 640, Wireless, 9 g, Headset, Black, Silver

Long summary description POLY Discovery 640 Headset Wireless Black, Silver:

POLY Discovery 640. Product type: Headset. Connectivity technology: Wireless, Wireless range: 10 m. Weight: 9 g. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.