location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY C351N SupraPlus Wireless Headset Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C351N SupraPlus Wireless
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
39636-02
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2020 16:40:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY C351N SupraPlus Wireless Headset Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver Headset
  • - Wireless 50 m
  • - Lithium-Ion (Li-Ion)
Long product name POLY C351N SupraPlus Wireless Headset Black, Silver :
The long product name of POLY C351N SupraPlus Wireless Headset Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C351N SupraPlus Wireless, DECT, 50m, 66g
More>>>
POLY C351N SupraPlus Wireless Headset Black, Silver:
The official description of POLY C351N SupraPlus Wireless Headset Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PRODUCT FEATURES:
- Totally wireless hands free solution for GAP compatible DECT™ phones or cordless PBXs
- Noise canceling microphone
- Discrete, stylish desk charger and headset holder
- DECT technology: High quality digital audio
- DECT technology: Encryption - security from eavesdropping
- Range: With DECT phones, up to 50m range
- Range: With DECT cordless PBX, complete site roaming
- Up to 9hrs talk time
- Answer/End calls remotely
- Mute and volume functions
- Lithium Ion Polymer Battery
- Headset weight - 66g (monaural)

Short summary description POLY C351N SupraPlus Wireless Headset Black, Silver:
This short summary of the POLY C351N SupraPlus Wireless Headset Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

POLY C351N SupraPlus Wireless, Wireless, 66 g, Headset, Black, Silver

Long summary description POLY C351N SupraPlus Wireless Headset Black, Silver:
This is an auto-generated long summary of POLY C351N SupraPlus Wireless Headset Black, Silver based on the first three specs of the first five spec groups.

POLY C351N SupraPlus Wireless. Product type: Headset. Connectivity technology: Wireless, Wireless range: 50 m. Weight: 66 g. Product colour: Black, Silver

Performance
Product type *
Headset
Headset type
Monaural
Product colour *
Black, Silver
Volume control
Digital
Ports & interfaces
Connectivity technology *
Wireless
Wireless range
50 m
Microphone
Microphone mute
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Talk time
9 h
Weight & dimensions
Weight
66 g
Other features
Compatibility
Telephone
Brand Image Product code Product Stock Price from
POLY C351N Headset Wireless POLY C351N Headset Wireless
(show image)
39636-01 C351N 0.00
(excl. VAT)
0 (incl. VAT)