location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY CS351 SupraPlus Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS351 SupraPlus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
39260-02
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name POLY CS351 SupraPlus Headset :
The long product name of POLY CS351 SupraPlus Headset. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CS351 SupraPlus Wireless Professional Headset System Voice Tube
More>>>
POLY CS351 SupraPlus Headset:
The official description of POLY CS351 SupraPlus Headset as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Office professionals with phone-intensive responsibilities can now answer or end calls while moving about the office—in unmatched comfort and with premium audio quality. Built on digitally-encrypted DECT 6.0 technology, the Plantronics® SupraPlus Wireless Professional Headset System combines the clarity of traditional corded technology with the mobility of wireless, so conversations can continue up to 300 feet from a desk phone.
Product Features:
- Voice Tube microphone
- Monaural style
- Ensure call privacy with 64-bit digital encryption
- Extended hands-free talk time up to 10 full hours
- Roam up to 300 feet from your desk phone
- Over-the-head, comfortable design for all-day use
- Premium audio ensures quality customer communications

Short summary description POLY CS351 SupraPlus Headset:
This short summary of the POLY CS351 SupraPlus Headset data-sheet is auto-generated and uses the product title and the first six key specs.

POLY CS351 SupraPlus, 1600000, Headset

Long summary description POLY CS351 SupraPlus Headset:
This is an auto-generated long summary of POLY CS351 SupraPlus Headset based on the first three specs of the first five spec groups.

POLY CS351 SupraPlus. Product type: Headset. Headphone frequency: 1600000

Performance
Product type *
Headset
Headset type
Monaural
Headphones
Acoustic system
Open
Headphones
Headphone frequency
1600000
Battery
Talk time
10 h
Standby time
50 h
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 23:31:40
Uk has collected 1 expert review for POLY CS351 SupraPlus Headset but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
gcn.com
Updated:
2013-11-20 23:31:35
Agency users don’t have to worry about calls being intercepted by wireless snoops because the CS351N uses the Digital Enhanced Cordless Telecommunications standard to encrypt the digital signal. DECT is a lot like the Global System for Mobile Commu...
0%