location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY BackBeat GO 3 Headset Wireless In-ear Calls/Music Bluetooth Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BackBeat GO 3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
204351-05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5033588048022
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32625
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:37:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY BackBeat GO 3 Headset Wireless In-ear Calls/Music Bluetooth Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey Calls/Music In-ear Headset
  • - Wireless Bluetooth 3.0+HS 10 m
  • - Intraaural Earbuds 20 - 20000 Hz 102 dB
  • - Microphone type: In-line
  • - Lithium Polymer (LiPo)
Long product name POLY BackBeat GO 3 Headset Wireless In-ear Calls/Music Bluetooth Grey :
The long product name of POLY BackBeat GO 3 Headset Wireless In-ear Calls/Music Bluetooth Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth, Micro USB, lithium-ion polymer
More>>>
POLY BackBeat GO 3 Headset Wireless In-ear Calls/Music Bluetooth Grey:
The official description of POLY BackBeat GO 3 Headset Wireless In-ear Calls/Music Bluetooth Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless control
Music should set you free, not tie you down. Escape the tug of corded earbuds and skip tracks, adjust volume, and activate Siri, Google Now, or Cortana without touching your phone. You can even take a call and return to your music in seconds.

Vivid, hi-res sound
With BackBeat GO 3, we redefined the standard for wireless earbuds, so you can experience your favorite music like never before. Our custom speakers and audio codec deliver the micro-detail that’s been hiding in your favorite songs, making them sound new again.

Listen throughout your day
Sealing in sound and blocking out noise, the stable, comfort-fit earbuds stay put even when you don’t. With up to six and a half hours of non-stop listening, sweatproof coating, and a portable charging case (select models), you can keep the music going, wherever your day takes you.

Short summary description POLY BackBeat GO 3 Headset Wireless In-ear Calls/Music Bluetooth Grey:
This short summary of the POLY BackBeat GO 3 Headset Wireless In-ear Calls/Music Bluetooth Grey data-sheet is auto-generated and uses the product title and the first six key specs.

POLY BackBeat GO 3, Wireless, 20 - 20000 Hz, Calls/Music, 19 g, Headset, Grey

Long summary description POLY BackBeat GO 3 Headset Wireless In-ear Calls/Music Bluetooth Grey:
This is an auto-generated long summary of POLY BackBeat GO 3 Headset Wireless In-ear Calls/Music Bluetooth Grey based on the first three specs of the first five spec groups.

POLY BackBeat GO 3. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Weight: 19 g. Product colour: Grey

Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Grey
Operating keys
PTT, Volume +, Volume -
Volume control
Digital
Control unit type
In-line control unit
Ports & interfaces
Connectivity technology *
Wireless
3.5 mm connector
No
6.35 mm connector
No
USB connectivity
No
Bluetooth
Yes
Bluetooth profiles
A2DP, AVRCP, HFP, HSP
Bluetooth version
3.0+HS
RF connectivity
No
Wireless range
10 m
Headphones
Ear coupling *
Intraaural
Intraaural headphones type
Earbuds
Headphone frequency
20 - 20000 Hz
Headphone sensitivity
102 dB
Driver unit
6 mm
Driver type
Dynamic
Headphones
Noise canceling
Yes
Total Harmonic Distortion (THD)
3%
Microphone
Microphone type *
In-line
Microphone noise-canceling
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Continuous audio playback time
6.5 h
Rechargeable battery
Yes
Battery recharge time
2.5 h
Charging source
USB
Operational conditions
Operating temperature (T-T)
-10 - 50 °C
Storage temperature (T-T)
-10 - 50 °C
Weight & dimensions
Weight
19 g
Packaging content
Quantity
1
Other features
2.5 mm connector
No
Brand compatibility
Any brand
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-08-06 21:48:21
Uk has collected 44 expert reviews for POLY BackBeat GO 3 Headset Wireless In-ear Calls/Music Bluetooth Grey and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
techguide.com.au
Updated:
2017-08-06 21:48:07
Since Apple decided to not include a headphone jack on the iPhone 7, customers have paid even more attention to Bluetooth earphones so the release of Plantronics BackBeat Go 3 wireless earbuds was timed to perfection.While Bluetooth earphones and headphon...
Good No cables, relatively compact, good battery life, charge case...
Bad Bass could be better...
Bottom line The Plantronics BackBeat Go 3 earphones offer wireless convenience, impressive audio quality and a comfortable fit. And having a case that not only protects them but also charges them on the go, gives this product a big advantage over the competition.Use...
80%
cravingtech.com
Updated:
2017-08-06 21:48:07
Plantronics BackBeat GO 3 Review – Getting the right fit for earphones (wired and wireless) is a hit and miss.I've tried lots of wireless earbuds including Plantronics' like Plantronics BackBeat Fit , BackBeat GO , and BackBeat GO 2 – but for some reason...
Bottom line Going from BackBeat GO 2 to BackBeat GO 3 , the ear tips design is a major improvement. Rather than having them dangling perpendicular to your ears, the new design may look peculiar at first, but gives you a much better fit and comfort (though it someh...
90%
yugatech.com
Updated:
2017-08-06 21:48:09
Back in June, Plantronics launched their latest audio products in the country, and one of them is the BackBeat GO 3 Sweatproof Wireless Earbuds. It is aimed at music lovers with an active lifestyle. Is it worth getting, let's find out.The Plantronics Back...
Good Good build, Good sound quality, Above average battery life...
Bad One-size ear wing...
Bottom line Over-all, the Plantronics BackBeaty GO 3 is a good-sounding pair of earphones that can handle multiple music genres especially bassy tracks. In addition, it has a good build and design, and long battery life. The only thing that we didn't like is the lack...
0%
hardwarezone.com.my
Updated:
2017-08-06 21:48:16
The thing about most earphones these days is that their sound signature tends to gravitate towards the lower frequencies of the audio spectrum – you know, bass. Which, by the way, is great if you love having your music slathered with copious amounts of ba...
Good Exceptional audio clarity, Decent battery life, User-friendly voice prompts, Handy charging case...
Bad Could benefit from more bass, Slightly pricey...
Bottom line Don't get us wrong, the Plantronics BackBeat GO 3 is by no means a bad pair of earphones. In fact, the only thing that's holding it back from supremacy is its lackluster bass response, as it clearly has no trouble reproducing the sounds of the musical ins...
80%
Digitaltrends.com
Updated:
2017-08-06 21:48:20
When Plantronics launched its BackBeat Go 2 wireless in-ear headphones in 2013, followed by the BackBeat Fit in 2014, the company was effectively staking its claim to an audio category few others were going after, and it met with some success.That was the...
Good Lightweight design, Optional charging storage pouch...
Bad Weak bass, Noise leakage from eartips, Sweat causes slippage, Only one size of ear wings included...
Bottom line The BackBeat GO 3 use a familiar lightweight design, yet Plantronics was too conservative in closing the gaps it needed to to put these earbuds over the top. As is, they are serviceable, but far from exceptional and not a real standout from the competitio...
40%
goodgearguide.com.au
Updated:
2017-11-18 05:54:31
These days, we use our phones for music, podcasts, news and phone calls -- but when we want to do it wirelessly and privately, we only have a few options. Headphones can give you great sound, but they're not exactly inconspicuous -- or easy to drop into a...
Bottom line Read more ​Aftershokz Wireless Trekz Titanium Bone Conduction Bluetooth Headphones review Plantronics has produced some excellent headsets (I've favorably reviewed its Voyager 5200 and BackBeat Sense), but unfortunately, the BackBeat Go 3 doesn't q...
0%
xiaomitoday.com
Updated:
2017-08-06 21:48:08
Music is the soul of life and should set us free, not put us in shackles with cables and cords. There are two versions of the Plantronics Backbeat GO 3 Earphones to choose from; the difference is a $30 storage pouch. Apart for that, the products are gener...
Good The design is lightweight, Optional charging storage pouch...
Bad Sweat causes diminution, Weak bass output, Noise leakage from ear tips, Only one size of ear wings included, The earbuds are problematic...
79%
androidpolice.com
Updated:
2017-08-06 21:48:09
Plantronics makes some of my personal favorite Bluetooth headphones and headsets. Although I use the BackBeat Fit while running and exercising, and the BackBeat Pro+ when I'm at my desk, the BackBeat GO 2 spends the most time of them all in my ears and ar...
Bottom line The market of wireless Bluetooth earbuds with this design idea is more than saturated. A quick look through Amazon shows you known brands and plenty of unknown ones vying for buyers' attention and good ratings.The BackBeat GO 3 isn't groundbreaking in its...
0%
musicphotolife.com
Updated:
2017-08-06 21:48:20
Plantronics may appear to be just another company that sells wireless communication products like audio headsets, but instead of creating just another “me too” Bluetooth sports headset, Plantronics latest BackBeat GO 3 incorporates several features that m...
Bottom line The BackBeat GO 3 is definitely one of the better-designed headsets. I like the thoughtfulness of the user interaction of the product, from the voice prompts to the built-in charger pouch with 2 indicators. The earbuds are more comfortable than the previo...
80%
soundandvision.com
Updated:
2017-08-06 21:48:21
The BackBeat GO 3 has up to 6 hours of playtime on a single charge. As mentioned earlier, the charging case offers an additional 13 hours of charging, and the case can also be used to charge your phone or other portables via the built-in micro USB plug. P...
0%
chipchick.com
Updated:
2017-08-06 21:48:21
Plantronics just released their third version of the BackBeat GO wireless bluetooth in-ear headphones. You can check out our review of the BackBeat GO 2 headphones here . The GO 3 headphones are nano-coated and completely sweatproof, making them an ideal...
Good Sweat resistant, Durable build, Look nice, Different ear tips, ControlTalk with Microphone works well...
Bad No cord clip, Requires the perfect fit for a good experience, Charging case is additional $30, Could get louder, Prev2 of 2Next...
Bottom line … Prev1 of 2Next...
0%
androidguys.com
Updated:
2017-08-06 21:48:21
W ireless earphones are a dime a dozen, but that doesn't mean that it's easy to choose one. On the contrary, making sure that you nab a hit instead of a miss can take some know-how. We're hoping that we can help on that front with our headphone coverage.I...
Bottom line Plantronics certainly built a solid pair of Bluetooth earphones here. They're not perfect, but I would definitely put them among the top wireless earphones to recommend. A lot of that has to do with the price. The BackBeat GO 3 go for a pretty competitive...
86%
pcmag.com
Updated:
2017-08-06 21:48:21
Plantronics' latest pair of Bluetooth earphones, the BackBeat GO 3, is an upgraded version of the Editors' Choice BackBeat GO 2 from 2013. We really liked the BackBeat GO 2 at the time, despite its somewhat weak bass, but the wireless headphone field has...
Good Simple, reliable design, Strong high-mids presence, Optional carrying pouch with backup battery...
Bad Lackluster bass response, Fit isn't particularly secure...
Bottom line Plantronics' BackBeat GO 3 Bluetooth earphones lack the sort of bass response needed to keep up with today's in-ear wireless options...
60%
gottabemobile.com
Updated:
2017-08-06 21:48:21
The Plantronics BackBeat GO 3 Bluetooth headphones are a complete redesign of the popular BackBeat Go line. The upgraded headphones look better, wear better and sound better than their predecessor.With a sealed design and small tabs that complete a good f...
0%
computerworld.com
Updated:
2017-09-16 03:59:45
These days, we use our phones for music, podcasts, news and phone calls -- but when we want to do it wirelessly and privately, we only have a few options. Headphones can give you great sound, but they're not exactly inconspicuous -- or easy to drop into a...
Good Waterresistant, lightweight, up to almost 20 hours of play with optional charge case...
Bad Lack of bass in audio, ear loop is permanently fixed...
Bottom line Plantronics has produced some excellent headsets (I've favorably reviewed its Voyager 5200 and BackBeat Sense), but unfortunately, the BackBeat Go 3 doesn't quite live up to the company's rep. Although this device offers a reasonably comfortable fit and (...
0%
Brand Image Product code Product Stock Price from
POLY BackBeat GO 2 Headset Wireless In-ear Calls/Music Bluetooth Black POLY BackBeat GO 2 Headset Wireless In-ear Calls/Music Bluetooth Black
(show image)
88600-05 BackBeat GO 2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)