location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY B255 Headset Wireless In-ear Office/Call center Micro-USB Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B255
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
202310-02
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5033588044901
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41305
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY B255 Headset Wireless In-ear Office/Call center Micro-USB Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center In-ear Headset
  • - Wireless USB connectivity Bluetooth 4.0 10 m
  • - Intraaural
  • - Microphone type: Boom
Warranty: 2 years
Long product name POLY B255 Headset Wireless In-ear Office/Call center Micro-USB Bluetooth Black :
The long product name of POLY B255 Headset Wireless In-ear Office/Call center Micro-USB Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Voyager Edge UC
More>>>
POLY B255 Headset Wireless In-ear Office/Call center Micro-USB Bluetooth Black:
The official description of POLY B255 Headset Wireless In-ear Office/Call center Micro-USB Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power your day forward with the Plantronics Voyager Edge UC. Featuring seamless connectivity to smartphones, tablets, and PCs, the lightweight design fi ts quickly and comfortably in your ear. Precision-tuned triple mics cancel noise and wind, responsive features keep you moving, and the portable charging case powers your conversations. With Smart sensor technology and intuitive call management, Voyager Edge UC works hard to make things easy.

SUPERIOR CALL MANAGEMENT
- Manage PC and smartphone or tablet calls from a single headset
- Portable Bluetooth® mini USB adapter for always-ready PC connectivity
- Use your voice to answer incoming calls and for a host of other commands
- Enhanced voice alerts tell announce caller ID, connection status, talk time remaining and more

OUTSTANDING AUDIO QUALITY
- Precision tuned triple-mic with enhanced DSP for superior noise and wind cancellation
- PC Wideband delivers heightened speech clarity, providing the best possible PC audio quality
- Premium audio with Digital Signal Processing (DSP) for natural voice sound, and protection against audio spikes with SoundGuard
- Integrated A2DP lets you listen to streaming media from your mobile phone or tablet

NEXT GENERATION TECHNOLOGY
- Smart sensor technology for a seamless and intuitive user experience
- Automatically answers calls simply by placing on your ear
- Automatically transfers calls between mobile phone and headset
- When on a mobile or PC call, softphone presence is automatically updated
- Eliminates accidental dialing by locking call button when headset is not worn

Short summary description POLY B255 Headset Wireless In-ear Office/Call center Micro-USB Bluetooth Black:
This short summary of the POLY B255 Headset Wireless In-ear Office/Call center Micro-USB Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

POLY B255, Wireless, Office/Call center, 9 g, Headset, Black

Long summary description POLY B255 Headset Wireless In-ear Office/Call center Micro-USB Bluetooth Black:
This is an auto-generated long summary of POLY B255 Headset Wireless In-ear Office/Call center Micro-USB Bluetooth Black based on the first three specs of the first five spec groups.

POLY B255. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Wireless range: 10 m. Weight: 9 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
USB connector
Micro-USB
Bluetooth
Yes
Bluetooth profiles
A2DP
Ports & interfaces
Bluetooth version
4.0
Wireless range
10 m
Headset connectors supported
Micro-USB
Headphones
Ear coupling *
Intraaural
Microphone
Microphone type *
Boom
Battery
Talk time
6 h
Standby time
168 h
Weight & dimensions
Weight
9 g
Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 18:03:44
Uk has collected 4 expert reviews for POLY B255 Headset Wireless In-ear Office/Call center Micro-USB Bluetooth Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
phonearena.com
Updated:
2020-01-01 18:03:44
In the world of Bluetooth headsets, Plantronics' Voyager line is revered and highly esteemed, proving to be the premier Bluetooth headset for the mobile professional. Expanding its prestigious series, we saw the introduction of a sleeker, more visually a...
Good Sleek design, Charging cradle doubles as a case and extended battery charger, Bluetooth dongle broadens its support, Comfortable and snug fit in the ear...
Bad Unreasonable $200 price, Middleoftheroad call quality performance...
Bottom line They don't make it easy to recommend this headset over last year's unit, especially when this one sees an extra $70 charge in the process – giving it a final total of $200 for ownership. That's pretty steep considering that the only notable new thing pres...
65%
legitreviews.com
Updated:
2020-01-01 18:03:44
Plantronics began in 1961 in Santa Cruz, California by two pilots making aviation headsets. Fast forward 50 years and the brand is well known among aviators, NASA astronauts, and 911 operators for making some of the best headsets for voice communications...
0%
Brand Image Product code Product Stock Price from
POLY MX200-SM2 Headset Wired Calls/Music POLY MX200-SM2 Headset Wired Calls/Music
(show image)
37707-01 MX200-SM2 0.00
(excl. VAT)
0 (incl. VAT)
POLY MX200 Headset Wired Calls/Music POLY MX200 Headset Wired Calls/Music
(show image)
37700-01 MX200 0.00
(excl. VAT)
0 (incl. VAT)
POLY 64397-01 headphones/headset Wireless Office/Call center POLY 64397-01 headphones/headset Wireless Office/Call center
(show image)
64397-01 64397-01 0.00
(excl. VAT)
0 (incl. VAT)
POLY Duoset Headset Wireless Office/Call center POLY Duoset Headset Wireless Office/Call center
(show image)
34355-12 Duoset 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)