Polaroid PL-1000-00 user manual
(6.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Printing material: Polylactic acid (PLA), Wood fiber
- - Layer thickness (min): 5 cm Layer thickness (max): 35 cm
- - Maximum build size (WxDxH): 250 x 150 x 150 mm
- - Filament thickness supported: 1.75 mm
- - Viewing window
- - Wi-Fi USB port Card reader integrated SD
Warranty:
12 month
Long product name Polaroid ModelSmart 250S 3D printer Wi-Fi
:
build size up to 250 x 150 x 150 mm, 50 - 350 µm, Wi-Fi Camera, 20 – 100 mm/s
The long product name of Polaroid ModelSmart 250S 3D printer Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
build size up to 250 x 150 x 150 mm, 50 - 350 µm, Wi-Fi Camera, 20 – 100 mm/s
More>>>
Short summary description Polaroid ModelSmart 250S 3D printer Wi-Fi:
This short summary of the Polaroid ModelSmart 250S 3D printer Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.
Polaroid ModelSmart 250S, Wi-Fi, Card reader integrated, USB port, Viewing window
Long summary description Polaroid ModelSmart 250S 3D printer Wi-Fi:
This is an auto-generated long summary of Polaroid ModelSmart 250S 3D printer Wi-Fi based on the first three specs of the first five spec groups.
Polaroid ModelSmart 250S. Printing material: Polylactic acid (PLA), Wood fiber, Layer thickness (min): 5 cm, Layer thickness (max): 35 cm. Compatible memory cards: SD. Control type: Wireless. AC adapter output voltage: 24 V. Width: 250 mm, Depth: 150 mm, Height: 150 mm