location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Point of View R-VGA150851H-P graphics card NVIDIA GeForce 8400 GS GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Point of View Check ‘Point of View’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R-VGA150851H-P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R-VGA150851H-P
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Point of View’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Point of View: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:49:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Point of View R-VGA150851H-P graphics card NVIDIA GeForce 8400 GS GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA GeForce 8400 GS GDDR2
  • - 2560 x 1600 pixels 64 bit 666 MHz PCI Express x16
  • - HDMI ports quantity: 1
  • - DirectX version: 10
Long product name Point of View R-VGA150851H-P graphics card NVIDIA GeForce 8400 GS GDDR2 :
The long product name of Point of View R-VGA150851H-P graphics card NVIDIA GeForce 8400 GS GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

R-VGA150851H-P - GeForce 8400GS, 512MB GDDR2, 450MHz, PCI-E, DirectX 10
More>>>
Short summary description Point of View R-VGA150851H-P graphics card NVIDIA GeForce 8400 GS GDDR2:
This short summary of the Point of View R-VGA150851H-P graphics card NVIDIA GeForce 8400 GS GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

Point of View R-VGA150851H-P, GeForce 8400 GS, GDDR2, 64 bit, 666 MHz, 2560 x 1600 pixels, PCI Express x16

Long summary description Point of View R-VGA150851H-P graphics card NVIDIA GeForce 8400 GS GDDR2:
This is an auto-generated long summary of Point of View R-VGA150851H-P graphics card NVIDIA GeForce 8400 GS GDDR2 based on the first three specs of the first five spec groups.

Point of View R-VGA150851H-P. Graphics processor family: NVIDIA, Graphics processor: GeForce 8400 GS, Processor frequency: 567 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 666 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10. Interface type: PCI Express x16. Cooling type: Passive

Brand Image Product code Product Stock Price from
Point of View

Point of View GeForce 8400GS, 512MB GDDR2 GeForce 8400 GS
(show image)
GK-R-VGA150853H GeForce 8400GS, 512MB GDDR2 0.00
(excl. VAT)
0 (incl. VAT)