Point of View logo

Point of View GeForce FX 5500 GDDR

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17893
Info modified on:
04 Apr 2019, 09:17:57
Long product name Point of View GeForce FX 5500 GDDR:

GeForce FX 5500

Short summary description Point of View GeForce FX 5500 GDDR:

Point of View GeForce FX 5500, GeForce FX 5500, GDDR, 128 bit, 333 MHz, 1024 x 768 pixels, AGP 8x

Long summary description Point of View GeForce FX 5500 GDDR:

Point of View GeForce FX 5500. Graphics processor: GeForce FX 5500. Graphics card memory type: GDDR, Memory bus: 128 bit, Memory clock speed: 333 MHz. Maximum resolution: 1024 x 768 pixels. DirectX version: 9.0, OpenGL version: 1.5. Interface type: AGP 8x. Cooling type: Active

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.