location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pocoyo PCY-WC-ELLY-1 webcam USB 2.0 Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pocoyo Check ‘Pocoyo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCY-WC-ELLY-1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCY-WC-ELLY-1
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Pocoyo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pocoyo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19762
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Pocoyo PCY-WC-ELLY-1 webcam USB 2.0 Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30 fps
  • - Built-in microphone
  • - Interface: USB 2.0
  • - Pink
More>>>
Short summary description Pocoyo PCY-WC-ELLY-1 webcam USB 2.0 Pink:
This short summary of the Pocoyo PCY-WC-ELLY-1 webcam USB 2.0 Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Pocoyo PCY-WC-ELLY-1, 30 fps, USB 2.0, Pink, CMOS, 25.4 / 6 mm (1 / 6"), 1.5 m

Long summary description Pocoyo PCY-WC-ELLY-1 webcam USB 2.0 Pink:
This is an auto-generated long summary of Pocoyo PCY-WC-ELLY-1 webcam USB 2.0 Pink based on the first three specs of the first five spec groups.

Pocoyo PCY-WC-ELLY-1. Maximum frame rate: 30 fps. Interface: USB 2.0, Product colour: Pink, Sensor type: CMOS. Width: 104 mm, Depth: 47 mm, Height: 62 mm. Compatible operating systems: Microsoft Windows XP/Vista/Win7