Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Pocoyo PCY-DVD-1 DVD player White DVD player

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pocoyo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCY-DVD-1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCY-DVD-1
Category
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don\'t want to!
DVD players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pocoyo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5257
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 17 Oct 2017 02:27:16
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Pocoyo PCY-DVD-1 DVD player White DVD player:
This short summary of the Pocoyo PCY-DVD-1 DVD player White DVD player data-sheet is auto-generated and uses the product title and the first six key specs.
Pocoyo PCY-DVD-1, Memory Stick (MS), MMC, SD, White, 210 mm, 170 mm, 40 mm, CE/FCC/ROHS
Long summary description Pocoyo PCY-DVD-1 DVD player White DVD player :

Pocoyo PCY-DVD-1. Compatible memory cards: Memory Stick (MS), MMC, SD. Colour of product: White. Width: 210 mm, Depth: 170 mm, Height: 40 mm. Certification: CE/FCC/ROHS. Display diagonal: 19.1 cm (7.5"), Aspect ratio: 16:9

This is an auto-generated long summary of Pocoyo PCY-DVD-1 DVD player White DVD player based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.