location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

PocketBook Touch HD Ruby Red e-book reader Touchscreen 8 GB Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PocketBook Check ‘PocketBook’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Touch HD Ruby Red
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PB631-R-WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7640152094514
Category:
Electronic device used to display e-books.
E-Book Readers Check ‘PocketBook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by PocketBook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22715
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 14:05:02
The date of the most recent change of this product data-sheet in Icecat.
PocketBook PB631-R-WW user manual (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points PocketBook Touch HD Ruby Red e-book reader Touchscreen 8 GB Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - E Ink Carta 15.2 cm (6") 1072 x 1448 pixels Touchscreen
  • - Internal storage capacity: 8 GB MicroSD (TransFlash) 32 GB
  • - RAM capacity: 512 MB
  • - Wi-Fi 3.5 mm
  • - Battery life (max): 730 h Red
Long product name PocketBook Touch HD Ruby Red e-book reader Touchscreen 8 GB Wi-Fi :
The long product name of PocketBook Touch HD Ruby Red e-book reader Touchscreen 8 GB Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6" E Ink Carta, 1072x1448, Touchscreen, 1GHz, 512MB, 8GB Flash, 1500mAh, 180g
More>>>
Short summary description PocketBook Touch HD Ruby Red e-book reader Touchscreen 8 GB Wi-Fi:
This short summary of the PocketBook Touch HD Ruby Red e-book reader Touchscreen 8 GB Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

PocketBook Touch HD Ruby Red, 15.2 cm (6"), E Ink Carta, 1072 x 1448 pixels, CHM, DOC, DOCX, EPUB DRM, FB2, FB2.ZIP, HTML, MOBI, PDF, PRC, RTF, TCR, TXT, MP3, BMP, JPG, PNG, TIF

Long summary description PocketBook Touch HD Ruby Red e-book reader Touchscreen 8 GB Wi-Fi:
This is an auto-generated long summary of PocketBook Touch HD Ruby Red e-book reader Touchscreen 8 GB Wi-Fi based on the first three specs of the first five spec groups.

PocketBook Touch HD Ruby Red. Display diagonal: 15.2 cm (6"), Technology: E Ink Carta, Display resolution: 1072 x 1448 pixels. Document formats supported: CHM, DOC, DOCX, EPUB DRM, FB2, FB2.ZIP, HTML, MOBI, PDF, PRC, RTF, TCR, TXT, Audio formats supported: MP3, Image formats supported: BMP, JPG, PNG, TIF. Internal storage capacity: 8 GB, Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 32 GB. Processor frequency: 1000 MHz. USB connector type: Micro-USB, Headphone connectivity: 3.5 mm, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 18:08:44
Uk has collected 13 expert reviews for PocketBook Touch HD Ruby Red e-book reader Touchscreen 8 GB Wi-Fi and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Brand Image Product code Product Stock Price from
PocketBook

PocketBook Touch HD e-book reader Touchscreen 8 GB Wi-Fi Black
(show image)
PB631-E-WW Touch HD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)