Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PNY SSD7SC120GOPT-RB 120GB 2.5" Serial ATA III internal solid state drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PNY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SSD7SC120GOPT-RB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SSD7SC120GOPT-RB
Category
Aso known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
internal solid state drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by PNY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4490
This statistic is based on the 76048 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74315 free Open Icecat users .
Info modified on: 29 Jan 2018 01:51:37
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name PNY SSD7SC120GOPT-RB 120GB 2.5" Serial ATA III internal solid state drive :
The short editorial description of PNY SSD7SC120GOPT-RB 120GB 2.5" Serial ATA III internal solid state drive

120GB, SSD, SATA III, 6.35 cm (2.5 ") , 80g, Black
More>>>
Short summary description PNY SSD7SC120GOPT-RB 120GB 2.5" Serial ATA III internal solid state drive:
This short summary of the PNY SSD7SC120GOPT-RB 120GB 2.5" Serial ATA III internal solid state drive data-sheet is auto-generated and uses the product title and the first six key specs.

PNY SSD7SC120GOPT-RB, 120 GB, 2.5", Serial ATA III, 6 Gbit/s

Long summary description PNY SSD7SC120GOPT-RB 120GB 2.5" Serial ATA III internal solid state drive:
This is an auto-generated long summary of PNY SSD7SC120GOPT-RB 120GB 2.5" Serial ATA III internal solid state drive based on the first three specs of the first five spec groups.

PNY SSD7SC120GOPT-RB. Solid-state drive capacity: 120 GB. SSD form factor: 2.5". Solid-state drive interface: Serial ATA III, Data transfer rate: 6 Gbit/s

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-10-22
Testseek has collected 7 expert reviews for PNY SSD7SC120GOPT-RB 固態硬碟 and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
69%
Source Review comments Score
tweaktown.com
Updated:
2016-10-22
The image above wasn't just chosen for eye candy. It shows the current two lowest priced 256GB class SSDs at Newegg, both from PNY. We've looked at nearly all of the XLR8 models, but the PNY Optima is new. I just saw you flinch right through the monitor a...
Bottom line The only thing that could possibly keep this drive from receiving our highest award is if it catches on fire, eats our data due to reliability issues or sprouts legs and runs away. None of those have happened yet. We first tested the Silicon Motion 2246E...
95%