Long product name PNY Optima Secure Digital 4 GB SDHC
:
Optima Secure Digital- 4 GB - Class 4
The long product name of PNY Optima Secure Digital 4 GB SDHC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Optima Secure Digital- 4 GB - Class 4
More>>>
Short summary description PNY Optima Secure Digital 4 GB SDHC:
This short summary of the PNY Optima Secure Digital 4 GB SDHC data-sheet is auto-generated and uses the product title and the first six key specs.
PNY Optima Secure Digital, 4 GB, SDHC, 4 MB/s, Black
Long summary description PNY Optima Secure Digital 4 GB SDHC:
This is an auto-generated long summary of PNY Optima Secure Digital 4 GB SDHC based on the first three specs of the first five spec groups.
PNY Optima Secure Digital. Capacity: 4 GB, Flash card type: SDHC, Write speed: 4 MB/s. Product colour: Black